location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 600282-B21#0D1 640 GB PCI Express

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600282-B21#0D1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
600282-B21 show
Show alternative article codes used in the online market place
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name HP 600282-B21#0D1 640 GB PCI Express :
The long product name of HP 600282-B21#0D1 640 GB PCI Express. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

640GB, PCI Express, 450g
More>>>
HP 600282-B21#0D1 640 GB PCI Express:
The official description of HP 600282-B21#0D1 640 GB PCI Express as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP IO Accelerators for ProLiant Servers are PCIe card-based direct-attach solid state storage technology solutions for application performance enhancement. Based on Multi-Level Cell (MLC) and Single Level Cell (SLC) NAND Flash technology, these devices are ideal for low latency workloads requiring high transaction rates and real-time data access.

HP IO Accelerators provide low latency and high performance IO for datacenter systems.
High performance IO solutions for database workloads, virtualization, and data analytics. Reduced time for data center maintenance tasks such as backups, recoveries, and batch jobs. Performance: As low as 15 microsecond write latency, up to 935,000 write IOPS, up to 892,000 read IOPS, up to 3 GB/s Bandwidth. Industry-leading capacity: Up to 3.0 TB. Enterprise Endurance: Wear leveling, predictive monitoring and management, and warranty forecasting. Enterprise Reliability: Adaptive flashback technology for on-card redundancy with no downtime on multi-chip failures.

Short summary description HP 600282-B21#0D1 640 GB PCI Express:
This short summary of the HP 600282-B21#0D1 640 GB PCI Express data-sheet is auto-generated and uses the product title and the first six key specs.

HP 600282-B21#0D1, 640 GB

Long summary description HP 600282-B21#0D1 640 GB PCI Express:
This is an auto-generated long summary of HP 600282-B21#0D1 640 GB PCI Express based on the first three specs of the first five spec groups.

HP 600282-B21#0D1. SSD capacity: 640 GB

Features
SSD capacity *
640 GB
Interface *
PCI Express
Weight & dimensions
Width
223 mm
Depth
243.3 mm
Weight & dimensions
Height
63.5 mm
Weight
450 g
Other features
Product colour
Black
Internal
Yes