HP logo

HP Designjet T125 24-in Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260979
Info modified on:
14 May 2025, 00:55:48
Short summary description HP Designjet T125 24-in Printer:

HP Designjet T125 24-in Printer, Thermal inkjet, 1200 x 1200 DPI, JPEG, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, 60 pph

Long summary description HP Designjet T125 24-in Printer:

HP Designjet T125 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: JPEG. Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper,..., ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 0.3 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 100 Mbit/s. Product colour: Black, White, Internal memory: 256 MB, Sound power level (standby): 16 dB. Power consumption (standby): 0.3 W, Power consumption (typical): 35 W, Power consumption (sleep): 4.5 W

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.