location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Prime APQ8053 2.2 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Engage One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prime
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5XY07AA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424853717 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Engage One Prime APQ8053 2.2 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One IPS 35.6 cm (14")
  • - Touchscreen
  • - Qualcomm Snapdragon 2.2 GHz
  • - LPDDR3-SDRAM 4 GB
  • - eMMC 32 GB
  • - Bluetooth Wi-Fi
  • - 45 W
More>>>
Short summary description HP Engage One Prime APQ8053 2.2 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen:
This short summary of the HP Engage One Prime APQ8053 2.2 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One Prime, 35.6 cm (14"), 1920 x 1080 pixels, IPS, 220 cd/m², Projected capacitive system, 16:9

Long summary description HP Engage One Prime APQ8053 2.2 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen:
This is an auto-generated long summary of HP Engage One Prime APQ8053 2.2 GHz All-in-One 35.6 cm (14") 1920 x 1080 pixels Touchscreen based on the first three specs of the first five spec groups.

HP Engage One Prime. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels, Display type: IPS. Processor family: Qualcomm Snapdragon, Processor model: APQ8053, Processor manufacturer: Qualcomm. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media: eMMC. Graphics card manufacturer: Qualcomm, Graphics card: Adreno 506

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Display type
IPS
Display brightness
220 cd/m²
Touchscreen technology
Projected capacitive system
Aspect ratio
16:9
Processor
Processor manufacturer
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
APQ8053
Processor cores
8
Processor threads
8
Processor frequency
2.2 GHz
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Graphics
Graphics card manufacturer
Qualcomm
Graphics card
Adreno 506
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 ports quantity
2
Design
Chassis type
All-in-One
Software
Operating system installed *
Android 8.1
Power
Power supply
45 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width
334 mm
Depth
260 mm
Height
127 mm
Weight
3.57 kg
Packaging content
Power adapter included
Yes
Logistics data
Harmonized System (HS) code
84715000