location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Flex Pro Retail System i7-8700 3.2 GHz SFF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Flex Pro Retail System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5UG86UC
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2023 22:41:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP Engage Flex Pro Retail System i7-8700 3.2 GHz SFF Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFF Black
  • - Intel® Core™ i7 3.2 GHz 12 MB
  • - DDR4-SDRAM 32 GB
  • - HDD 500 GB
  • - 250 W
Long product name HP Engage Flex Pro Retail System i7-8700 3.2 GHz SFF Black :
The long product name of HP Engage Flex Pro Retail System i7-8700 3.2 GHz SFF Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Engage Flex Pro Retail System
More>>>
HP Engage Flex Pro Retail System i7-8700 3.2 GHz SFF Black:
The official description of HP Engage Flex Pro Retail System i7-8700 3.2 GHz SFF Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do more in your store and beyond
Efficiently manage your retail business from the store floor to the back office with the HP Engage Flex Pro, our stable, secure, and highest-performing retail platform for a range of deployments.

Short summary description HP Engage Flex Pro Retail System i7-8700 3.2 GHz SFF Black:
This short summary of the HP Engage Flex Pro Retail System i7-8700 3.2 GHz SFF Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Flex Pro Retail System, Intel® Core™ i7, i7-8700, Intel, 8th gen Intel® Core™ i7, 3.2 GHz, 12 MB

Long summary description HP Engage Flex Pro Retail System i7-8700 3.2 GHz SFF Black:
This is an auto-generated long summary of HP Engage Flex Pro Retail System i7-8700 3.2 GHz SFF Black based on the first three specs of the first five spec groups.

HP Engage Flex Pro Retail System. Processor family: Intel® Core™ i7, Processor model: i7-8700, Processor manufacturer: Intel. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory slots type: DIMM. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: UHD Graphics 630. Ethernet LAN data rates: 10,100,1000 Mbit/s

Processor
Processor manufacturer
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8700
Processor cores
6
Processor threads
12
Processor frequency
3.2 GHz
Processor cache
12 MB
Motherboard chipset
Intel Q370
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Number of memory slots
4
Memory slots type
DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Graphics card manufacturer
Intel
Graphics card
UHD Graphics 630
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
2.0
PS/2 ports quantity
1
Design
Chassis type
SFF
Product colour
Black
Number of 3.5" bays
2
Number of 5.25" bays
1
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Bundled software
Buy Office; HP ePrint Driver; HP Recovery Manager; HP Support Assistant; Absolute Persistence module; HP Hotkey Support; HP Wireless Wakeup; HP ePrint Driver + JetAdvantage
Power
Power supply
250 W
Weight & dimensions
Width
337 mm
Depth
380 mm
Height
100 mm
Weight
6.44 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Memory slots
1
Keyboard type
USB