HP logo

HP Z4 G4 Intel Xeon W W-2133 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112257
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2021
Short summary description HP Z4 G4 Intel Xeon W W-2133 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Mini Tower Workstation Black:

HP Z4 G4, 3.6 GHz, Intel Xeon W, 16 GB, 512 GB, DVD±RW, Windows 10 Pro for Workstations

Long summary description HP Z4 G4 Intel Xeon W W-2133 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Mini Tower Workstation Black:

HP Z4 G4. Processor frequency: 3.6 GHz, Processor family: Intel Xeon W, Processor model: W-2133. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.