HP logo

HP P204v 19.5-inch Monitor computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66200
Info modified on:
01 Nov 2024, 22:26:22
End of life date:
31 Jul 2022
Bullet Points HP P204v 19.5-inch Monitor computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:
  • - Easily navigate your documents and spreadsheets on this sleek display that complements your modern workspace and has a 19.5-inch diagonal screen with 1600 x 900 resolution.
  • - Quickly connect to your devices and additional displays without dongles or adapters through the HDMI and VGA connectors.
  • - Attach your HP PC or select HP Thin Client directly behind the display.<sup>[1]</sup>
Warranty:
3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP P204v 19.5-inch Monitor computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:

P204v 19.5-inch Monitor

HP P204v 19.5-inch Monitor computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:

Business-class affordability in a mainstream screen size
Get essential presentation features and device connectivity with the stylishly redesigned and surprisingly cost-conscious HP P204v 19.5-inch Monitor.

Short summary description HP P204v 19.5-inch Monitor computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:

HP P204v 19.5-inch Monitor, 49.5 cm (19.5"), 1600 x 900 pixels, HD+, 5 ms, Black

Long summary description HP P204v 19.5-inch Monitor computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ Black:

HP P204v 19.5-inch Monitor. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 90°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP P204v 19.5-inch Monitor computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ Black 5RD66AT:
[1] HP Desktop Mini, HP Chromebox, and HP Thin Client sold separately. [2] Mounting hardware sold separately.
[3] Each accessory sold separately. Mounting hardware sold separately.
[4] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[5] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[6] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
Monitors produced until April 11th 2022 are delivered with VGA cable. Monitors produced from April 11th 2022 are delivered with HDMI cable.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.