location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 512GB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512GB PCIe-4x4 NVMe M.2 SSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5R8X9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337563353 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2024 00:01:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 512GB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 512 GB M.2 PCI Express 4.0
  • - NVMe
  • - Component for: Laptop
Warranty: 1 year limited warranty
Long product name HP 512GB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0 :
The long product name of HP 512GB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512GB PCIe-4x4 NVMe M.2 SSD
More>>>
HP 512GB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0:
The official description of HP 512GB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand your capacity

Maximize your storage capacity with the HP 512GB PCI-e 4x4 NVMe M2 SSD that removes mechanical barriers to high performance with no moving parts and helps keep your data safe.

Short summary description HP 512GB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0:
This short summary of the HP 512GB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 512GB PCIe-4x4 NVMe M.2 SSD, 512 GB, M.2

Long summary description HP 512GB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0:
This is an auto-generated long summary of HP 512GB PCIe-4x4 NVMe M.2 SSD PCI Express 4.0 based on the first three specs of the first five spec groups.

HP 512GB PCIe-4x4 NVMe M.2 SSD. SSD capacity: 512 GB, SSD form factor: M.2, Component for: Laptop

Features
SSD capacity *
512 GB
SSD form factor *
M.2
Interface *
PCI Express 4.0
NVMe *
Yes
Component for *
Laptop
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Width
22 mm
Depth
8 mm
Height
2.38 mm
Weight
9 g
Other features
Compatible products
HP ZBook Firefly 14 G9 Mobile Workstation; HP ZBook Firefly 16 G9 Mobile Workstation; HP Zhan99 G4 Mobile Workstation; HP ZBook Studio 16 G9 Mobile Workstation; HP ZBook Power 15 G9 Mobile Workstation; HP ZBook Fury 15.6 G9 Mobile Workstation; HP ZBook Fury 16 G9 Mobile Workstation; HP Elite Dragonfly Folio 13.5 inch G3 2-in-1 Notebook PC; HP Elite Dragonfly 13.5 inch G3 Notebook PC; HP EliteBook 1040 14 inch G9 Notebook PC; HP Elite x360 1040 14 inch G9 2-in-1 Notebook PC; HP Elite x360 830 13.3 inch G9 2-in-1 Notebook PC; HP EliteBook 830 G9 Notebook PC ; HP EliteBook 840 G9 Notebook PC; HP EliteBook 860 G9 Notebook PC; HP EliteBook 835 G9 Notebook PC; HP EliteBook 845 G9 Notebook PC; HP EliteBook 865 G9 Notebook PC; HP Elitebook 640 G9 Notebook PC; HP Elitebook 650 G9 Notebook PC; HP Elitebook 645 G9 Notebook PC; HP Elitebook 655 G9 Notebook PC; HP Pro x360 435 G9 Notebook PC; HP ProBook 440 G9 Notebook PC; HP ProBook 450 G9 Notebook PC; HP ProBook 445 G9 Notebook PC; HP ProBook 455 G9 Notebook PC; HP Zhan 66 Pro 14 G5 Notebook PC; HP Zhan 66 Pro A 14 G5 Notebook PC
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Australia 2 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)