location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Recycled Series 15.6-inch backpack Black Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Recycled Series 15.6-inch Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KN28AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015998537 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2020
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Recycled Series 15.6-inch backpack Black Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET)
  • - Notebook compartment Tablet compartment 39.6 cm (15.6")
Long product name HP Recycled Series 15.6-inch backpack Black Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET) :
The long product name of HP Recycled Series 15.6-inch backpack Black Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Recycled Series 15.6-inch Backpack
More>>>
HP Recycled Series 15.6-inch backpack Black Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET):
The official description of HP Recycled Series 15.6-inch backpack Black Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Helps protect the planet and your notebook and daily essentials with the stylish, durable HP Recycled Series 15.6" Backpack, a carryall made from recycled plastics.

Short summary description HP Recycled Series 15.6-inch backpack Black Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET):
This short summary of the HP Recycled Series 15.6-inch backpack Black Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Recycled Series 15.6-inch Backpack, 39.6 cm (15.6"), Notebook compartment, Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET)

Long summary description HP Recycled Series 15.6-inch backpack Black Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET):
This is an auto-generated long summary of HP Recycled Series 15.6-inch backpack Black Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET) based on the first three specs of the first five spec groups.

HP Recycled Series 15.6-inch Backpack. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 39.6 cm (15.6"). Width: 304.8 mm, Depth: 177.8 mm, Height: 469.9 mm. Material: Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET)

Features
Product main colour *
Black
Coloration
Monochromatic
Notebook compartment
Yes
Tablet compartment
Yes
Maximum screen size
39.6 cm (15.6")
Country of origin
CHN
Features
Compatible products
HP EliteBook x360 1040 G6; HP EliteBook x360 1040 G5; HP Elite x2 1013 G3; HP Elite x2 1012 G2; HP Pro x2 612 G2; HP Elite x2 1012 G1; HP Elite x2 1011 G1; HP Pro x2 612 G1; HP ProBook 450 G6; HP ProBook 440 G6; HP ProBook 430 G6; HP ProBook x360 440 G1; HP ProBook 445R G6; HP ProBook 455R G6; HP ProBook 445 G6; HP ProBook 455 G6; HP ProBook 455 G5; HP ProBook 450 G5; HP ProBook 440 G5; HP ZHAN 66 Pro G1; HP ProBook 430 G5; HP ProBook 450 G4; HP ProBook 455 G5; HP ProBook 455 G4; HP ProBook 440 G4; HP ProBook 430 G4; HP ProBook 640 G5; HP ProBook 650 G5; HP ProBook 640 G4; HP ProBook 650 G4; HP ProBook 650 G4; HP ProBook 645 G4; HP ProBook 640 G3; HP ProBook 650 G3; HP ProBook 650 G5 Quad Core; HP ProBook 645 G3; HP ProBook 655 G3; HP ProBook x360 11 G4 EE; HP ProBook x360 11 G3 EE; HP ProBook x360 11 G2 EE; HP ProBook x360 11 G1 EE; HP EliteBook 840 G6 Healthcare Edition; HP EliteBook 840 G5 Healthcare Edition; HP EliteBook x360 1030 G4; HP EliteBook x360 1030 G3; HP EliteBook x360 1030 G2; HP EliteBook x360 830 G5; HP EliteBook x360 830 G5; HP EliteBook 830 G5; HP EliteBook 820 G6; HP EliteBook 820 G4; HP EliteBook 840 G6; HP EliteBook 850 G6; HP EliteBook 840 G5; HP EliteBook 850 G5; HP EliteBook 840r G4; HP EliteBook 840 G4; HP EliteBook 850 G4; HP EliteBook 745 G5; HP EliteBook 745 G5; HP EliteBook 755 G5; HP EliteBook 745 G4; HP EliteBook 755 G4; HP EliteBook 735 G6; HP EliteBook 735 G5; HP EliteBook 820 G3; HP Stream 14 Pro G2; HP Stream 14 Pro; HP Stream 11 Pro G5; HP Stream 11 Pro G4 EE; HP Stream 11 Pro G3; HP Pro x2 410 G1; HP Chromebook x360 14 G1; HP Chromebook 11a G6 EE; HP Chromebook 11 G6 EE; HP Chromebook x360 11 G2 EE; HP Chromebook 11 G7 EE; HP Chromebook 11 G6 EE; HP Chromebook 11 G5 EE; HP Chromebook 11 G4 EE; HP Chromebook 13 G1; HP Chromebook 11 G5; HP Chromebook 14A G5; HP Chromebook 14 G5; HP Chromebook 14 G5; HP EliteBook Folio 9480m; HP EliteBook x360 1020 G2; HP EliteBook Folio G1; HP EliteBook 1030 G1; HP EliteBook 1040 G4; HP EliteBook 1040 G3; HP EliteBook Folio 1020 G1; HP EliteBook Folio 1040 G2; HP 240 G7; HP ZHAN 66 Pro 15 G2; HP ZHAN x13 G2; HP ZHAN 66 Pro 13 G2; HP ZHAN 66 Pro 14 G2; HP 245 G7; HP 250 G7; HP 255 G7; HP 240 G6; HP 245 G6; HP 250 G6; HP 255 G6; HP 240 G5; HP 245 G5; HP 250 G5; HP 255 G5
HP segment
Business
Weight & dimensions
Width *
304.8 mm
Depth *
177.8 mm
Height *
469.9 mm
Weight
1.18 kg
Material
Material *
Polyvinyl Butyral (PVB), Polyethylene terephthalate (PET)
Logistics data
Harmonized System (HS) code
42029291
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)