location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 SFF G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 SFF G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5JA37EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424579822 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP Z2 SFF G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8700 (12MB Cache, 3.2GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (2 x 4) & 256GB SSD
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z2 SFF G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black :
The long product name of HP Z2 SFF G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8700 (12MB Cache, 3.2GHz), 8GB DDR4-SDRAM, 256GB SSD, DVD Super Multi, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit
More>>>
HP Z2 SFF G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black:
The official description of HP Z2 SFF G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's most powerful small form factor
Get next-level performance with a compact device that can easily handle single and multi-threaded applications. With nearly endless configuration options, the Z2 SFF is the perfect hardware solution for your customization needs.

Short summary description HP Z2 SFF G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black:
This short summary of the HP Z2 SFF G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 SFF G4, 3.2 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP Z2 SFF G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black:
This is an auto-generated long summary of HP Z2 SFF G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black based on the first three specs of the first five spec groups.

HP Z2 SFF G4. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: SFF. Product type: Workstation

Uncompromised power

Whether designing in 3D or running multiple applications at once, high-speed CPUs and NVIDIA® Quadro® P1000 graphics optimize your performance. Plus, leading software certifications mean reliable performance throughout your workflow.

Customized for your needs

Tailor your hardware to meet your unique needs with over 1 million configurations. A range of I/O ports free up PCIe slots for new, specialized and legacy peripherals.

HP's most secure and manageable workstations

Get powerful protection from evolving malware threats with self-healing, hardware-enforced security solutions like HP Sure Start Gen4 [1] which protects against BIOS attacks. Plus, easily manage multiple devices with the HP Manageability Integration Kit Gen2 [2].

Operating Systems

Support your unique user needs with a choice of Windows 10 Pro 64 or Linux® operating systems.[3]

Professional Performance

Get powerful performance on single and multi-threaded applications with the latest generation Intel® Xeon® and Core™ processors.[4]

Graphics

Get great 3D performance with support for NVIDIA® and AMD professional graphics from Entry to Mid-range 3D.

Storage

With dual M.2 storage slots you can install the fasted pro-grade storage hardware to unlock your storage-bound apps without sacrificing standard PCIe slots.

Smaller, Functional Design

The stunning new design features front and rear ledges, so you can easily move your system from location to location.

Long Life

Perfect for OEMs, the Z2 SFF has the same dimensions as last generation and will ship and be supported over a long life.

Superb BIOS protection

Protect the firmware that antivirus can’t reach! The hardware-enforced self-healing protection offered by HP Sure Start Gen4 automatically recovers the BIOS from malware, rootkits, or corruption.[5]

Second LAN option

Get multiple high-speed network connections including a second LAN option without needing to purchase and install an additional network interface card (NIC).[6]

Self-encrypting drives

With optional self-encryption drives, you have confidence knowing that if your storage device falls into the wrong hands, your valuable IP cannot be accessed.[7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8700
Processor cores
6
Processor threads
12
Processor boost frequency
4.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
12 MB
Processor cache type
L3
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-8700 Desktop Series
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD Super Multi
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Number of execution units
24
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
Yes
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
Expansion slots
PCI Express x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel C246
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Bundled software
Buy Office; CyberLink Power2Go; CyberLink PowerDVD; PDF Complete - Corporate Edition
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3QS
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
126686
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP Security tools
HP Business PC Security Lock Kit; HP Keyed Cable Lock Kit; HP Solenoid Hood Lock and Sensor; HP UltraSlim Cable Lock Kit; HP Client Security Suite Gen 4; HP Sure Start Gen 4; HP Sure Run; HP Sure Click; HP BIOSphere Gen4
HP Software provided
HP Client Security Software; HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Remote Graphics Software (RGS) 7.1; HP Sure Recover; HP Manageability Integration Kit Gen2
HP segment
Business
Power
Power supply *
250 W
Weight & dimensions
Width *
338 mm
Depth *
381 mm
Height *
100 mm
Weight *
5.7 kg
Packaging content
Display included *
No
Other features
Optical drives quantity
1
Disclaimer HP Z2 SFF G4 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black:
Disclaimer

[1] HP Sure Start Gen4 is available on HP Elite and HP Workstation products equipped with 8th generation Intel® or AMD processors.
[2] HP Manageability Integration Kit Gen2 can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] HP Sure Start Gen4 is available on HP Elite and HP Workstation products equipped with 8th generation Intel® or AMD processors.
[6] Sold separately or as an optional feature.
[7] Sold separately or as an optional feature.