location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HH65A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161204975 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 14:52:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing
  • - Print, copy, scan
  • - Print speed up to 33 ppm black & color (A4)
  • - Up to 600 x 600 dpi; Up to 38,400 x 600 enhanced dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region (warranty code 4G; warranty ID A001).
Long product name HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing :
The long product name of HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro MFP 4303dw Printer
More>>>
HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing:
The official description of HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast colour printing and easy set up Get blazing fast color printing, reliable hardware, and easy, secure remote management.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing:
This short summary of the HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Blue

Long summary description HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 33 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Blue

Advance your security with  HP Wolf Pro

Get printer fleet security out of the box. Preconfigured settings mean it's ready when you are.
Validate before you operate. Secure setup uses boot code signature before powering on.
Get ahead of potential security risks. Routine updates help you stay resilient against the latest threats.
Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.

Get more done with smart productivity features [1]

The ultimate document workflow management app for today's flexible-working small-to-medium sized businesses. [1]
Automate to accomplish more. Simple shortcuts enable your people to complete multistep tasks with just a touch.
Seamless connectivity so you can print from anywhere, any device on any network. [1]
Get productivity in the palm of your hand. Print, scan and get time-saving Shortcuts with HP Smart app. [1]

Set up and manage from a single dashboard [2]

Connect your printer fleet. Robust features and smart tools help your people do more, wherever work happens.
Avoid interruptions with Wi-Fi®7 that intelligently looks for the best connection to stay on-line. [6]
Centralize your print business. HP Web Jetadmin easily adds and updates devices, solutions, and policies. [3]

Blazing fast speed

Step up your workflow with blazing fast speed to meet high-demand environments.

Out-of-the-box ready

Get printer fleet security out of the box. Preconfigured settings mean it's ready when you are.

Optional PIN/pull printing

Add a layer of security. PIN/pull option authenticates your print jobs only when you're present. 

Flexible connectivity. [6]

Connect your way. Choose between Ethernet or self-healing, dual-band Wi-Fi that helps you to stay on-line. [6] [6]

HP Web Jetadmin [3]

Centralize your printer management. HP Web Jetadmin easily adds and updates devices and solutions. [3] [3]

HP Smart Pro [1]

Get productivity in the palm of your hand. Print, scan and get time-saving Shortcuts with HP Smart app. [1] [1]

Optional HP Security Manager [7]

Strengthen and simplify compliance. This upgrade applies your policies across the fleet. [7] [7]

Maximum color performance for the large workteam

Support your dynamic workteam with this compact, high-performing, color printer, ideal for up to 10 users.
Step up your workflow with blazing fast speed to meet high-demand environments.
Avoid interruptions with Wi-Fi® that intelligently looks for the most stable connection to stay on-line. [6]
Look professional on every page with high-quality printing, true-to-life colours and sharp details. [14]

True-to-life colours [14]

Look professional on every page with high-quality printing, true-to-life colours and sharp details. [14] [14]

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Warm-up time
55 s
Time to first page (black, normal)
9.5 s
Time to first page (colour, normal)
10.5 s
Print margins (top, bottom, right, left)
4.23 mm
Watermark printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (colour, normal quality, A4)
33 cpm
Time to first copy (black, normal)
7.6 s
Time to first copy (colour, normal)
10 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Software, TWAIN, WIA, File
Scan speed (colour)
26 ppm
Scan speed (black)
29 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input colour depth
30 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
2.3
Fax
Faxing *
No
Features
Recommended duty cycle
750 - 4000 pages per month
Maximum duty cycle *
50000 pages per month
Duplex functions *
Print
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
212 x 352 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Postcard, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
16K, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
76.2 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Wi-Fi Direct
Yes
Bluetooth
Yes
Security algorithms
AES, TKIP, WEP, WPA, WPA2, WPA3, WPS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal storage capacity
0.5 GB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (scanning)
48 dB
Sound power level (printing)
6.1 dB
Design
Product colour *
Blue
Market positioning *
Business
Built-in display *
Yes
Display
LED
Display diagonal
10.9 cm (4.3")
Control type
Touch
Power
Power consumption (PowerSave)
0.07 W
Power consumption (printing)
585 W
Power consumption (ready)
18 W
Power consumption (sleep)
0.8 W
Power consumption (off)
0.07 W
Energy Star Typical Electricity Consumption (TEC)
0.422 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Other operating systems supported
ChromeOS, Linux, Android, iOS
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32.5 °C
Certificates
Certification
CISPR 22:2008 (International) Class B, CISPR 32:2015 (International) Class B / EN 55032:2015 Class B + A11:2020, CISPR 35:2016 (International) / EN 55035:2017 + A11:2020, EN IEC 61000-3-2:2019, EN 61000-3-3:2013+A1:2019 + A2:2021, FCC 47 CFR Part 15 Class B, ICES-003, Issue 7 Class B. Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver
Sustainable technologies and materials
15% post-consumer recycled plastic
Weight & dimensions
Width
421 mm
Depth
435 mm
Height
384 mm
Weight
20.4 kg
Packaging data
Package width
597 mm
Package depth
497 mm
Package height
492 mm
Package weight
23.6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2000 pages
Included cartridge capacity (CMY)
1000 pages
Cables included
AC
Warranty card
Yes
Logistics data
Pallet gross weight
414 g
Layers per pallet
4 pc(s)
Products per pallet
16 pc(s)
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Other features
Number of users
10 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2111 mm
Recommended system requirements
2 GB available hard disk space, Internet connection or USB port, Internet browser.
Country Distributor
México 2 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Color LaserJet Pro MFP 4303dw Printer, Color, Printer for Small medium business, Print, copy, scan, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing:
Disclaimer

[1] Requires HP app download available at www.hp.com/go/mobileprinting. Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at www.hpsmart.com.
[3] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.
[6] Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Supports both 5.0 GHz and 2.4 GHz using up to 112 non-overlapping channels vs. only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) v. 2.4 GHz band (up to 72.2 mbps). Learn more at: www.hp.com/go/mobileprinting.
[7] HP JetAdvantage Security Manager must be purchased separately. To learn more, please visit hp.com/go/securitymanager.
[14] Standard print mode for HP Color LaserJet Pro series with HP TerraJet technology compared to predecessors. See hp.com/TerraJet/colors.

Technical specification disclaimers
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh). Blue Angel TEC based on 230V test result; ENERGY STAR TEC data based on 115V test result. Please be aware that HP LaserJet Pro 4201 and MFP 4301 series products are ENERGY STAR 3.0 certified in the US and the functionally equivalent HP LaserJet Pro 4203 and MFP 4303 series meet ecolabel energy efficiency limits.
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
For yield information on the cartridge(s) included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield .
Values based on 115V test results based on ES test method.
Configuration tested: base model, simplex printing, A4 paper at an average of 33 ppm.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.