HP logo

HP Pro t550 2 GHz ThinPro 1.3 kg Black J6412

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128458
Info modified on:
15 Oct 2024, 05:59:47
Bullet Points HP Pro t550 2 GHz ThinPro 1.3 kg Black J6412:
  • - Intel® Celeron® J6412 (2.0 GHz base frequency, up to 2.6 GHz burst frequency, 1.5 MB L2 cache, 4 cores, 4 threads)
  • - HP ThinPro
  • - Intel® UHD Graphics
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 3 year Offsite Thin Client Desktop Bundled Hardware Support. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-9399EEE and https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEGB.pdf
Long product name HP Pro t550 2 GHz ThinPro 1.3 kg Black J6412:

Pro t550 Thin Client, HP ThinPro, 8GB RAM, 32GB eMMC

HP Pro t550 2 GHz ThinPro 1.3 kg Black J6412:

Essential virtual desktop solution
Enable workforce productivity with support for solid performance requirements and security-conscious features for IT peace-of-mind. The durable HP Pro t550 Thin Client helps end users tackle daily tasks and optimize workspaces with versatile configuration options, while multiple VDI options keep your teams synchronized.

Short summary description HP Pro t550 2 GHz ThinPro 1.3 kg Black J6412:

HP Pro t550, 2 GHz, Intel, Intel® Celeron®, J6412, 2.6 GHz, 1.5 MB

Long summary description HP Pro t550 2 GHz ThinPro 1.3 kg Black J6412:

HP Pro t550. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Pro t550 2 GHz ThinPro 1.3 kg Black J6412 5H0N2EA:
[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Internet access required and not included.
[3] Select HP Thin Clients are pre-loaded with HP Cloud Endpoint Manager (CEM) and includes Tech Preview until full availability. CEM supports endpoints running Windows 10 IoT 2016 or later or ThinPro 7.2 SP11 or later. CEM term is a 12-month period beginning after device enrollment after full availability. A new license will be required to continue accessing all features after the 12-month term. For complete details, configuration requirements, and feature listings as they become available, see datasheet at the following URL: https://www8.hp.com/h20195/v2/GetDocument.aspx?hdocname=c08045808 .
Technical specification disclaimers
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
Optional or add-on feature.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. The specifications for Wi-Fi 6 (802.11ax WLAN) are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax WLAN devices. Only available in countries where 802.11ax is supported.
Software is dependent on operating system installed. Please refer to this product's QuickSpec for more details.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Burst frequency performance varies depending on hardware, software and overall system configuration.
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
HP 125 Anti-microbial Mouse sold only in China.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.