location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G8 Tower Workstation Desktop PC Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G8 Tower Workstation Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5F0Q2EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786347818 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 18:46:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP Z2 G8 Tower Workstation Desktop PC Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i9-11900 (2.5 GHz base frequency, up to 5.2 GHz with Intel® Turbo Boost Technology, 16 MB L3 cache, 8 cores)
  • - Windows 11 Pro
  • - NVIDIA® GeForce RTX™ 3080 (10 GB GDDR6X dedicated)
  • - 32 GB memory; 1 TB HDD storage; 512 GB SSD storage
Warranty: 3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z2 G8 Tower Workstation Desktop PC Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Pro :
The long product name of HP Z2 G8 Tower Workstation Desktop PC Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z2 G8 Tower Workstation Desktop PC, Windows 11 Pro, Intel® Core™ i9, 32GB RAM, 512GB SSD, 1TB HDD, NVIDIA® GeForce RTX™ 3080
More>>>
HP Z2 G8 Tower Workstation Desktop PC Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Pro:
The official description of HP Z2 G8 Tower Workstation Desktop PC Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engineered to evolve.
We've engineered a whole new level of performance for entry workstations, so you can cut through rendering, visualization, BIM projects without missing a beat. And when your demands change, you have impressive expandability to upgrade.

Short summary description HP Z2 G8 Tower Workstation Desktop PC Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Pro:
This short summary of the HP Z2 G8 Tower Workstation Desktop PC Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G8 Tower Workstation Desktop PC, 2.5 GHz, Intel® Core™ i9, i9-11900, 32 GB, 1.51 TB, Windows 11 Pro

Long summary description HP Z2 G8 Tower Workstation Desktop PC Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Pro:
This is an auto-generated long summary of HP Z2 G8 Tower Workstation Desktop PC Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Pro based on the first three specs of the first five spec groups.

HP Z2 G8 Tower Workstation Desktop PC. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i9, Processor model: i9-11900. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Pro

Your new benchmark for entry workstation power.

Unleash the full power of professional graphics and an Intel® processor on compute-heavy projects. Designed for unthrottled performance so you can render and visualize projects faster.

Built to expand. Power to grow.

Need to upgrade graphics? Increase memory or storage? Add specialized PCIe cards? Go for it. With room to expand and tool-less access, you can easily upgrade and add components as your needs evolve. This is an investment that will last for years.

Industry-leading security. Durability you can trust.

Backed by 360K hours of rigorous testing, military-standard testing,[2] and software certs, every component is put to the test. And with hardened security features, your Z2 Tower is protected from the BIOS to the browser, above and below the OS.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor model *
i9-11900
Processor cores
8
Processor threads
16
Processor boost frequency
5.2 GHz
Processor frequency *
2.5 GHz
Processor cache
16 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
Yes
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics card memory
10 GB
Discrete graphics memory type
GDDR6X
Network
Ethernet LAN *
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Design
Intel® vPro™ Platform Eligibility
No
Performance
Built-in speaker(s)
Yes
Password protection
Yes
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Desktop Support Utilities; HP Image Assistant; HP Notifications; My HP; HP QuickDrop
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Security tools
HP Secure Erase; HP Power On Authentication; HP Sure Click; Windows Defender; HP Sure Sense; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Sure Start Gen7; HP Sure Run Gen4; HP Sure Recover Gen4
Sustainability
Sustainable technologies and materials
Ocean-bound plastic in speaker enclosure; 45% post-consumer recycled plastic; 20% ITE-derived closed loop plastic; Bulk packaging available; 80 Plus® Gold power supplies available; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable
Weight & dimensions
Width *
356 mm
Depth *
169 mm
Height *
385 mm
Packaging content
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Number of free internal memory expansion slots
2
Keyboard type
USB
Graphics card interface
PCIe x16
Country Distributor
United Arab Emirates 2 distributor(s)
Disclaimer HP Z2 G8 Tower Workstation Desktop PC Intel® Core™ i9 i9-11900 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Pro:
Disclaimer

Technical specification disclaimers