HP logo

HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 10 Pro Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12746
Info modified on:
11 Mar 2024, 09:14:46
Short summary description HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 10 Pro Mini PC Black:

HP Z2 Mini G9, 3.6 GHz, Intel® Core™ i7, i7-12700K, 32 GB, 1 TB, Windows 10 Pro

Long summary description HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 10 Pro Mini PC Black:

HP Z2 Mini G9. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-12700K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA Quadro T1000. Operating system installed: Windows 10 Pro. Power supply: 280 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.