HP logo

HP Z2 Small Form Factor G9 Workstation

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18082
Info modified on:
05 May 2024, 07:17:58
Short summary description HP Z2 Small Form Factor G9 Workstation:

HP Z2 Small Form Factor G9 Workstation, 2.4 GHz, Intel® Core™ i9, i9-12900, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP Z2 Small Form Factor G9 Workstation:

HP Z2 Small Form Factor G9 Workstation. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i9, Processor model: i9-12900. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA RTX A4000. Operating system installed: Windows 11 Pro. Chassis type: SFF. Product type: Workstation. Weight: 5.9 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.