HP logo

HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12873
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Jul 2023
Bullet Points HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black:
  • - Intel® Core™ i9-10900K (3.7 GHz base frequency, up to 5.3 GHz with Intel® Turbo Boost Technology, 20 MB L3 cache, 10 cores)
  • - Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade)
  • - NVIDIA® Quadro® T2000 (4 GB GDDR6 dedicated)
  • - 32 GB memory; 1 TB SSD storage
Warranty:
3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black:

Z2 Mini G5 Workstation, Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade), Intel® Core™ i9, 32GB RAM, 1TB SSD, NVIDIA® Quadro® T2000

HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black:

Our most powerful mini workstation. Now even mightier.
Get even more high-end performance packed into an insanely small device. Take on 3D design projects and work in multiple pro apps easily. Widely versatile, it's the obvious choice for the modern workplace.

Short summary description HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black:

HP Z2 Mini G5, 3.7 GHz, Intel® Core™ i9, i9-10900K, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black:

HP Z2 Mini G5. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro T2000. Operating system installed: Windows 11 Pro. Power supply: 280 W. Chassis type: Mini PC. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Z2 Mini G5 Intel® Core™ i9 i9-10900K 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Windows 11 Pro Mini PC Workstation Black 5F085EA#ABH:
[3] Rack mounting hardware sold separately.
[4] Undergoes MIL-STD testing. MIL-STD testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Service.

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Not all features are available in all editions or versions of Ubuntu. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS to take full advantage of Ubuntu functionality. Ubuntu may be automatically updated. ISP fees may apply and additional requirements may apply over time for updates.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
For full Intel® vPro™ functionality, Windows 10 Pro 64 bit, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or WLAN card and TPM 2.0 are required. Some functionality requires additional 3rd party software in order to run. See http://intel.com/vpro
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
Keyboard and Mouse are optional or add on features. The HP Antimicrobial Keyboard and HP Antimicrobial Mouse are only available in China.
NVIDIA® Quadro RTX™ 3000 is available in Q1, 2021, and only available factory integrated.
HP Support Assistant requires Windows and Internet access.
NVIDIA® Quadro® P620, available in Oct, 2020 and requires factory configuration.
3 DisplayPort 1.2 in Performance model with discrete graphics.
HP Client Security Manager Gen6 requires Windows and is available on the select HP PCs.
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Non-ECC memory is supported on all processors. ECC is only enabled on Xeon.
Discrete graphics must be purchased with Intel Core i9-10900F processor and Intel Core i5-10400F processor.
HP Pro Security Edition is available preloaded on select HP PCs and includes HP Sure Click Pro and HP Sure Sense Pro. 3-year license required. The HP Pro Security Edition software is licensed under the license terms of the HP End User License Agreement (EULA) that can be found at:https://h30670.www3.hp.com/ecommerce/common/disclaimer.do#EN_US as modified by the following: 7. Term. Unless otherwise terminated earlier pursuant to the terms contained in this EULA, the license for the HP Pro Security Edition (HP Sure Sense Pro and HP Sure Click Pro) is effective upon activation and will continue for thirty-six (36) months thereafter (“Initial Term”). At the end of the Initial Term you may either (a) purchase a renewal license for the HP Pro Security Edition from HP.com, HP Sales or an HP Channel Partner, or (b) continue using the standard versions of HP Sure Click and HP Sure Sense at no additional cost with no future software updates or HP Support.
Actual flex I/O choice depends on configuration selected.
Configurations with Intel® on i9-10900F and i5-10400F CPUs; Discrete graphics card must be configured when configuring CPUs without Intel UHD graphics.
HP BIOSphere Gen6 features may vary depending on the platform and configurations.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html
Thunderbolt™ 3 supported on Mini Performance version only.
HP Sure Click requires Windows 11 Pro, Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Start Gen 6 is available on select HP PCs and workstations. See product specifications for availability.
HP Sure Run Gen3 is available on select Windows 11, Windows 10 based HP Pro, Elite and Workstation PCs with select Intel® or AMD processors
HP Sure Recover Gen3 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Configurations with the Intel Xeon W-1250P, W-1270P, W-1290P are offered on the 125W motherboard only.
HP Z2 Mini G5 Workstation can only support one storage device for system boot: either one SATA or one NVMe, not both.
NVIDIA® Quadro® P620 (4 GB GDDR5 dedicated); AMD Radeon™ Pro WX 3200 (4 GB GDDR5 dedicated); NVIDIA® Quadro® T2000 (4 GB GDDR6 dedicated); NVIDIA® Quadro® T1000 (4 GB GDDR6 dedicated) Only available factory integrated.
HP ZCentral Remote Boost Sender does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without license purchase through 2022. With non-Z sender devices, purchase of perpetual individual license or perpetual floating license per simultaneously executing versions and purchase of ZCentral Remote Boost Software Support is required. ZCentral Remote Boost Sender for non-Z Hardware requires a license and Windows 10, RHEL/CentOS (7 or 8), or UBUNTU 18.04 or 20.04 LTS operating systems. macOS (10.14 or newer) operating system and ThinPro 7.2 are only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost.
Secure Erase - For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane
HP Sure Sense requires Windows 11, Windows 10 Pro or Enterprise and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
HP Sure Admin requires Windows 11, Windows 10, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.