HP logo

HP Z2 G8 Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17736
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Jan 2023
Bullet Points HP Z2 G8 Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:
  • - Intel® Core™ i7-11700K (3.6 GHz base frequency, up to 5.0 GHz with Intel® Turbo Boost Technology, 16 MB L3 cache, 8 cores)
  • - Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade)
  • - Intel® UHD Graphics 750
  • - 16 GB memory; 512 GB SSD storage
Warranty:
3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z2 G8 Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

Z2 G8 Tower Workstation Desktop PC, Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade), Intel® Core™ i7, 16GB RAM, 512GB SSD

HP Z2 G8 Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

Engineered to evolve.
We've engineered a whole new level of performance for entry workstations, so you can cut through rendering, visualization, BIM projects without missing a beat. And when your demands change, you have impressive expandability to upgrade.

Short summary description HP Z2 G8 Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

HP Z2 G8, 3.6 GHz, Intel® Core™ i7, i7-11700K, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP Z2 G8 Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

HP Z2 G8. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 10 Pro. Chassis type: Tower. Product type: Workstation. Weight: 7 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Z2 G8 Intel® Core™ i7 i7-11700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black 5F073EA#ABH:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.