HP logo

HP Z4 Rack G5 Intel Xeon W w3-2423 16 GB DDR5-SDRAM 512 TB HDD NVIDIA T400 Windows 11 Pro Rack-mounted chassis Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7092
Info modified on:
16 Nov 2024, 00:25:44
Bullet Points HP Z4 Rack G5 Intel Xeon W w3-2423 16 GB DDR5-SDRAM 512 TB HDD NVIDIA T400 Windows 11 Pro Rack-mounted chassis Workstation Black:
  • - Intel® Xeon® W3-2423 (up to 4.0 GHz with Intel® Turbo Boost Technology, 15 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Pro
  • - NVIDIA® Quadro® T400 (4 GB GDDR6 dedicated)
  • - 16 GB memory; 1 TB HDD storage; 512 GB SSD storage
Warranty:
1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 3 year Onsite Care Workstation Hardware Support. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385EEE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEGB.pdf
Long product name HP Z4 Rack G5 Intel Xeon W w3-2423 16 GB DDR5-SDRAM 512 TB HDD NVIDIA T400 Windows 11 Pro Rack-mounted chassis Workstation Black:

Z4 Rack G5 Workstation, Windows 11 Pro, Intel® Xeon® W, 16GB RAM, 512TB HDD, NVIDIA® Quadro® T400

HP Z4 Rack G5 Intel Xeon W w3-2423 16 GB DDR5-SDRAM 512 TB HDD NVIDIA T400 Windows 11 Pro Rack-mounted chassis Workstation Black:

Compactly Rackable. Uniquely Powerful
Empower a flexible workforce with Z by HP pro-level performance in a high-density 1U footprint. Specifically designed to pack more units in a single rack, this slim powerhouse delivers the performance your team needs. All with the ability to upgrade and expand as compute demands evolve.

Short summary description HP Z4 Rack G5 Intel Xeon W w3-2423 16 GB DDR5-SDRAM 512 TB HDD NVIDIA T400 Windows 11 Pro Rack-mounted chassis Workstation Black:

HP Z4 Rack G5, 2.1 GHz, Intel Xeon W, w3-2423, 16 GB, 512 TB, Windows 11 Pro

Long summary description HP Z4 Rack G5 Intel Xeon W w3-2423 16 GB DDR5-SDRAM 512 TB HDD NVIDIA T400 Windows 11 Pro Rack-mounted chassis Workstation Black:

HP Z4 Rack G5. Processor frequency: 2.1 GHz, Processor family: Intel Xeon W, Processor model: w3-2423. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 TB, Storage media: HDD. Discrete graphics card model: NVIDIA T400. Operating system installed: Windows 11 Pro. Power supply: 675 W. Chassis type: Rack-mounted chassis. Product type: Workstation. Weight: 9.5 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Z4 Rack G5 Intel Xeon W w3-2423 16 GB DDR5-SDRAM 512 TB HDD NVIDIA T400 Windows 11 Pro Rack-mounted chassis Workstation Black 5E8U3EA:
[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] HP Wolf Security for Business requires Windows 10 Pro or higher, includes various HP security features and is available on HP Pro, Elite and Workstation products. See product details for included security features and OS requirement.
Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Note: For detailed Linux® OS/hardware support information, see: http://www.hp.com/support/linux_hardware_matrix .
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel vPro® requires Windows 10 Pro 64 bit or higher, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or Wi-Fi 6E WLAN and TPM 2.0. Some functionality requires additional 3rd part software in order to run. Features of vPro® Essentials and Enterprise vary. See http://intel.com/vpro.
For hard drives and solid state drives, 1 GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35 GB of system disk is reserved for system recovery software.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Optional or add-on feature.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one-and every day after. Learn more or download at:
https://www8.hp.com/us/en/workstations/performance-advisor.html .
HP Support Assistant requires Windows and Internet access.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Sure Click requires Windows 10 or 11 Pro or higher. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Start requires Windows 10 or 11 or higher.
HP Sure Recover Gen4 is available on select HP PCs and requires an open network connection. You must back up
important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Sense requires Windows 10 or 11 Pro or Enterprise and higher.
HP Sure Run Gen5 requires Windows 1o or 11 Pro or higher.
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear"" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
HP BIOSphere Gen6 features may vary depending on the platform and configurations.
HP Wolf Pro Security Edition is available preloaded on select SKUs, and, depending on the HP product purchased, includes a license with a term length communicated to you at purchase and in your order confirmation email. The HP Wolf Pro Security Edition software is licensed under the license terms of the HP Wolf Security Software - End-User license Agreement (EULA) that can be found at: https://support.hp.com/us-en/document/ish_3875769-3873014-16 as that EULA is modified by the following: 7. Term. Unless otherwise terminated earlier pursuant to the terms contained in this EULA, the license for the HP Wolf Pro Security Edition is effective upon 4 months after the date the HP Product was shipped by HP and will continue for the term communicated to you at purchase and in your order confirmation email (“Initial Term”). At the end of the Initial Term you may either (a) purchase a renewal license for the HP Wolf Pro Security Edition from HP.com, HP Sales or an HP Channel Partner, or (b) continue using the standard versions of HP Sure Click and HP Sure Sense at no additional cost with no future software updates or HP Support. Notwithstanding the foregoing, the license shall expire no later than one year after the fixed term of the subject license ends.
Note: Windows 7 and Windows 8 operating systems are not supported on this product. No Windows 7 or Windows 8 drivers will be provided on http://www.support.hp.com .
The NVIDIA RTX™️ A4000 is supported in a dual graphics configuration, but the second graphics card must be bought aftermarket.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Internet service required and sold separately.
Network access required. HP Anyware software and licensing are available through a 1- or 3-year subscription. Renewal is required after the subscription term. HP Anyware subscriptions are based on the number of concurrent PCoIP connections used (pay for the number of host connections, not the software) with a minimum order quantity of 5. For a limited time, an HP Anyware Professional subscription also includes access and support for ZCentral Remote Boost and ZCentral Connect and is available for purchase through an HP reseller or contact sales at hp.com/Anyware. ZCentral Remote Boost Sender requires Windows 10 and 11, RHEL/CentOS (7 or 8), or UBUNTU 18.04 or 20.04 LTS operating systems. macOS (10.14 or newer) operating system and ThinPro 7.2 are only supported on the receiver side. ZCentral Connect requires Windows (10 or 11) or Windows Server (2016 or 2019) operating system, Microsoft Active Directory and Intel Active Management Technology for select features. For system requirements and to install HP Anyware and Anyware Manager, refer to the Admin Guides at: https://docs.teradici.com/find/product/hp-anyware.
Z by HP Data Science Stack Manager requires Windows 10 version 21H2 (Build 19044) and higher or 64-bit Ubuntu 20.04 and is available on select Z workstations.
HP Anyware Remote System Controller is an optional feature.
Internet access required. Automation of tasks and viewing system information only available with select Z desktop workstations, see datasheet for details. Fleet management and viewing of consolidated reports from all devices requires HP Anyware Remote System Management. HP Anyware Integrated Remote System Controller not compatible with Z2 Mini platforms and not recommended for non-Z devices. HP service and support not available for non-Z devices. Full suite of hardware alerts available with select Z desktop workstations. See datasheet for details.
myHP requires Windows OS.
HP Cloud Recovery is available for Z by HP, HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data.
For details, please refer to: https://support.hp.com/us-en/document/c05115630 .
HP Services Scan is provided with Windows Update on select products and will check entitlement on each hardware device to determine if an HP TechPulse-enabled service has been purchased, and will download applicable software automatically. HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications. For full system requirements or to disable this feature, please visit http://www.hpdaas.com/requirements . Not applicable in China.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.