location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E324q computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E324q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5DP31AT#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:02:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Product Brochure/Datasheet (8.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay E324q computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display more of your data on the screen at the same time on a massive 31.5” diagonal screen with Quad HD 2560 x 1440 resolution. No more toggling between open windows or paging up and down.
  • - Minimize your line-of-sight disruptions and see more of your screen with the 3-sided micro-edge bezel. Find your sweet spot with adjustable tilt, height, swivel, and pivot settings.
  • - Streamline your desk by installing your HP Desktop Mini, HP Chromebox or select HP Thin Client[2] behind the screen, directly on the column stand.
Long product name HP EliteDisplay E324q computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Grey :
The long product name of HP EliteDisplay E324q computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteDisplay E324q 31.5-inch QHD Monitor
More>>>
HP EliteDisplay E324q computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Grey:
The official description of HP EliteDisplay E324q computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A surprisingly thin Quad HD display big enough for every task
Astound your open office with the mammoth HP EliteDisplay E324q 31.5-inch QHD Monitor that has plenty of screen space without overwhelming your desk. Get broad device compatibility with ports that include USB-C™[1] for easy pairing with a range of HP PCs.

Short summary description HP EliteDisplay E324q computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Grey:
This short summary of the HP EliteDisplay E324q computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E324q, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 7 ms, Grey

Long summary description HP EliteDisplay E324q computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Grey:
This is an auto-generated long summary of HP EliteDisplay E324q computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Grey based on the first three specs of the first five spec groups.

HP EliteDisplay E324q. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: Grey

Display
Display diagonal *
80 cm (31.5")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
7 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Contrast ratio (typical) *
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Grey
Country of origin
China
Certification
Argentina S-Mark; Australia MEPS; BIS; BSMI; CB; CCC; CE; CEL; China CECP; cTUVus; E-standby; FCC; ICES; KC; KCC; RCM; SEPA eco label (China); Taiwan Green Mark; TCO Certified; TUV LBL; TUV/GS; VCCI; Vietnam MEPS; ISC; IEC 62368; California Energy Commission (CEC); Mexico safety; ES7.1
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
DVI port
No
HDMI *
Yes
HDMI version
1.4
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Height adjustment *
No
Power
Power consumption (typical) *
95 W
Power consumption (standby) *
55 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
DisplayPort, HDMI, USB Type-A to USB Type-B, USB Type-C
Weight & dimensions
Width (with stand)
714 mm
Depth (with stand)
240.4 mm
Height (with stand)
439.4 mm
Weight (with stand)
10.3 kg
Packaging data
Package width
828 mm
Package depth
528 mm
Package height
228 mm
Package weight
16.1 kg
Logistics data
Harmonized System (HS) code
85285210
Other features
On/off switch
No
TV tuner integrated
No
Disclaimer HP EliteDisplay E324q computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Grey:
Disclaimer

[1] Supports USB-C™ DisplayPort™ Alt mode with 15W power delivery. [2] HP Desktop Mini, HP Chromebox, and HP Thin Client sold separately. HP B300 PC Mounting Bracket for Monitors, sold separately, required for column attachment. [3] Mounting hardware sold separately. [4] Each accessory sold separately. [5] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information. [6] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen. [7] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.