location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 593717 Internal Ethernet 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
593717
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
593717-B21 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 593717 Internal Ethernet 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express Ethernet
  • - 10000 Mbit/s
  • - Internal
Long product name HP 593717 Internal Ethernet 10000 Mbit/s :
The long product name of HP 593717 Internal Ethernet 10000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NC523SFP 10Gb 2-port Server Adapter
More>>>
HP 593717 Internal Ethernet 10000 Mbit/s:
The official description of HP 593717 Internal Ethernet 10000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NC523SFP is an eight lane (x8) PCI Express (PCIe) 10 Gigabit network solution offering superior bandwidth in a ProLiant Ethernet adapter. This dual port PCI Express Gen 2 adapter supports SFP+ (Small Form-factor Pluggable) connectors, requiring either Direct Attach Cable (DAC) for copper environments, or fiber transceivers and fiber cables for fiber optic environments. The NC523SFP ships with advanced server features that ProLiant customers have come to expect, such as support for TCP checksum and segmentation (LSO) offload capability, VLAN tagging, jumbo frames, IPv6, and more. Flexible to order and install, the NC523SFP can be used in either standard or low profile slots.

- Delivers the utmost in high speed networking bandwidth.
- Two ports increase flexibility and save slots.
- SFP+ ports connect to any networking environment.

Short summary description HP 593717 Internal Ethernet 10000 Mbit/s:
This short summary of the HP 593717 Internal Ethernet 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HP 593717, Internal, Wired, PCI Express, Ethernet, 10000 Mbit/s

Long summary description HP 593717 Internal Ethernet 10000 Mbit/s:
This is an auto-generated long summary of HP 593717 Internal Ethernet 10000 Mbit/s based on the first three specs of the first five spec groups.

HP 593717. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Network
Maximum data transfer rate *
10000 Mbit/s
Networking standards *
IEEE 802.1p, IEEE 802.1Q, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3x
Ethernet LAN
Yes
Full duplex
Yes
Jumbo frames support
Yes
Supported network protocols
IPV6, TCP/IP
Design
Internal *
Yes
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
282 mm
Depth
32 mm
Height
194 mm
Weight
40 g
Technical details
Compliance certificates
RoHS
Other features
I/O ports
2x SFP+
Brand Image Product code Product Stock Price from
HPE

HPE 10G 2x 571SFP+ Internal Fiber 20000 Mbit/s
(show image)
728987-B21#0D1 10G 2x 571SFP+ 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 1G 4x 331FLR Internal Fiber 8000 Mbit/s
(show image)
629135-B21#0D1 1G 4x 331FLR 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 629135-B22 network card Internal Ethernet / WLAN 1000 Mbit/s
(show image)
629135-B22 629135-B22 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE FlexFabric 10Gb 2-port 556FLR-SFP+ Internal Fiber 10000 Mbit/s
(show image)
727060-B21 FlexFabric 10Gb 2-port 556FLR-SFP+ 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 10Gb 2x 571FLR-SFP+ Internal Fiber 10000 Mbit/s
(show image)
728992-B21 10Gb 2x 571FLR-SFP+ 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 10Gb 2x 571SFP+ Internal Fiber 10000 Mbit/s
(show image)
728987-B21 10Gb 2x 571SFP+ 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 629135R-B21 network card Internal Ethernet
(show image)
629135R-B21 629135R-B21 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 629135-B21 network card Internal Ethernet
(show image)
629135-B21 629135-B21 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)