location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 580151 Internal Ethernet 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
580151
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580151-B21 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:08:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 580151 Internal Ethernet 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express Ethernet
  • - 10000 Mbit/s
  • - Internal
Warranty: 90 Day Limited
Long product name HP 580151 Internal Ethernet 10000 Mbit/s :
The long product name of HP 580151 Internal Ethernet 10000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BLc NC551m Dual Port FlexFabric 10Gb Converged Network Adapter
More>>>
HP 580151 Internal Ethernet 10000 Mbit/s:
The official description of HP 580151 Internal Ethernet 10000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP NC551m FlexFabric 10Gb Converged Network Adapter delivers the performance benefits and cost savings of converged network connectivity for HP BladeSystem servers. The dual-port NC551m optimizes network and storage traffic with hardware acceleration and offloads for stateless TCP/IP, TCP Offload Engine (TOE), Fibre Channel over Ethernet (FCoE) and iSCSI.

- Network Convergence With Powerful 10Gb Ethernet Connectivity for Maximum Flexibility and ROI.

Short summary description HP 580151 Internal Ethernet 10000 Mbit/s:
This short summary of the HP 580151 Internal Ethernet 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HP 580151, Internal, Wired, PCI Express, Ethernet, 10000 Mbit/s

Long summary description HP 580151 Internal Ethernet 10000 Mbit/s:
This is an auto-generated long summary of HP 580151 Internal Ethernet 10000 Mbit/s based on the first three specs of the first five spec groups.

HP 580151. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
2
Network
Maximum data transfer rate *
10000 Mbit/s
Networking standards *
IEEE 802.1p, IEEE 802.1Q, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Ethernet LAN
Yes
Full duplex
Yes
Jumbo frames support
Yes
Design
Internal *
Yes
Safety
UL, CE, EN 60590
System requirements
Compatible operating systems
Microsoft Windows Server 2003 SP2 Microsoft Windows Server 2008 SP2, R2 Microsoft Windows Server 2008 SP2, R2 Hyper-V RHEL 5.4 RHEL 5.5 SLES 10 SP3 SLES 11 Solaris 10 VMware ESX 4.0 VMware ESX 4.1
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
51.7 mm
Depth
190.5 mm
Height
260.3 mm
Weight
450 g
Technical details
Compliance certificates
RoHS
Other features
Power requirements
10W
Flow control support
Yes