location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1200W Common Slot Platinum Hot Plug Pwr Supply Kit power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1200W Common Slot Platinum Hot Plug Pwr Supply Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
578322-B21
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:37:04
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP 1200W Common Slot Platinum Hot Plug Pwr Supply Kit power supply unit :
The long product name of HP 1200W Common Slot Platinum Hot Plug Pwr Supply Kit power supply unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 1200W Common Slot High Efficiency Power Supply Kit
More>>>
HP 1200W Common Slot Platinum Hot Plug Pwr Supply Kit power supply unit:
The official description of HP 1200W Common Slot Platinum Hot Plug Pwr Supply Kit power supply unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Common Slot (CS) Power Supplies share a common electrical and physical design that allows for hot-swap, tool-less installation into HP server and storage solutions. CS power supplies are available in multiple high-efficiency input and output options, allowing users to “right-size” a power supply for specific server/storage configurations and environments. This flexibility helps to minimize power waste, lower overall energy costs, and avoid "trapped" power capacity in the data center.

A key part of the HP Thermal Discovery Services, CS Power Supplies provide the IT industry’s highest level of power efficiency(up to 96%), helping customers to reduce power requirements by up to 60W per server and reducing overall data center power requirements by up to 10% (as compared to ProLiant G6 power estimates). CS Platinum Plus, and Titanium power supplies also enable HP Power Discovery Services which focus on increasing compute density while reducing data center outages.

Short summary description HP 1200W Common Slot Platinum Hot Plug Pwr Supply Kit power supply unit:
This short summary of the HP 1200W Common Slot Platinum Hot Plug Pwr Supply Kit power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1200W Common Slot Platinum Hot Plug Pwr Supply Kit

Long summary description HP 1200W Common Slot Platinum Hot Plug Pwr Supply Kit power supply unit:
This is an auto-generated long summary of HP 1200W Common Slot Platinum Hot Plug Pwr Supply Kit power supply unit based on the first three specs of the first five spec groups.

HP 1200W Common Slot Platinum Hot Plug Pwr Supply Kit

Brand Image Product code Product Stock Price from
HP 4U Redundant Power Supply Enablement Kit power supply unit HP 4U Redundant Power Supply Enablement Kit power supply unit
(show image)
675843-B21 4U Redundant Power Supply Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Redundant Enablement Kit power supply unit HP Redundant Enablement Kit power supply unit
(show image)
664046-B21 Redundant Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Redundant Enablement Kit power supply unit
(show image)
664046-B21 Redundant Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)