Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 578256-001 Dsplay notebook spare part

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
578256-001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
578256-001
Category
Spare parts for notebook computers e.g. hard disks.
notebook spare parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7229
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 23 Nov 2017 05:57:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 578256-001 Dsplay notebook spare part :
The short editorial description of HP 578256-001 Dsplay notebook spare part

39.624 cm (15.6 ") , (1366 x 768) WXGA HD, Glossy, LED, Wide (16:9), LCD
More>>>
Short summary description HP 578256-001 Dsplay notebook spare part:
This short summary of the HP 578256-001 Dsplay notebook spare part data-sheet is auto-generated and uses the product title and the first six key specs.
HP 578256-001, Dsplay, 39.6 cm (15.6"), HP
Long summary description HP 578256-001 Dsplay notebook spare part :

HP 578256-001. Type: Dsplay, Display diagonal: 39.6 cm (15.6"), Brand compatibility: HP

This is an auto-generated long summary of HP 578256-001 Dsplay notebook spare part based on the first three specs of the first five spec groups.
Features
Type *
Characteristics of the device.
Dsplay
Brand compatibility *
What other brands this brand can be used with.
HP
Features
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Packaging data
Quantity per pack *
The amount in each pack.
1
Country Distributor
United Kingdom 2 distributor(s)
X