location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 325 FHD Webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
325 FHD Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53X27AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188941461 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 04:45:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 325 FHD Webcam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Just plug in the USB-A, clip on the webcam, and it will auto-adjust to the light around you, easy. Wherever you go, it'll always adapt to your surroundings to keep you in the picture.
  • - Immerse yourself in full HD 1080p[3] with an integrated mic. Enjoy a crisp image and clear sound that make you look and sound good, coupled with a 66º wide-angle webcam for a natural conversational feel and room for others to join in. It works instantly and easily with Zoom, Microsoft Teams, and other video chats.
  • - You can easily clip the webcam on your monitor or elsewhere, then easily adjust the position for your picture perfect setup. It also features 360º swivel and tripod support[4] if you want to switch things up. Once you're finished, the included lens cover clips on for worry-free privacy.
  • - The Works With Chromebook badge on a device means it’s optimized to work with your Chromebook and other Chrome OS devices[1]. Enjoy a seamless experience across Works With Chromebook certified accessories[2].
Warranty: HP standard one-year limited warranty.
Long product name HP 325 FHD Webcam :
The long product name of HP 325 FHD Webcam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

325 FHD Webcam
More>>>
HP 325 FHD Webcam:
The official description of HP 325 FHD Webcam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plug it in and you're on.
Hop on the call with instant ease, looking and sounding great. Just plug in this wide-view FHD 1080p[3] all-in-one webcam and let it do the rest, so you can focus on what matters. It also features auto image and light correction, Works With Chromebook Certification[1,2], and a lens cover for privacy.

Short summary description HP 325 FHD Webcam:
This short summary of the HP 325 FHD Webcam data-sheet is auto-generated and uses the product title and the first six key specs.

HP 325 FHD Webcam, 5 MP, 1920 x 1080 pixels, Full HD, 30 fps, USB, Black

Long summary description HP 325 FHD Webcam:
This is an auto-generated long summary of HP 325 FHD Webcam based on the first three specs of the first five spec groups.

HP 325 FHD Webcam. Megapixel (approx.): 5 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB, Product colour: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10, Windows 11, Other operating systems supported: ChromeOS. Width: 72 mm, Depth: 53.6 mm, Height: 53.2 mm. Package depth: 107 mm, Package weight: 107 g

Plug and display.

Just plug in the USB-A, clip on the webcam, and it will auto-adjust to the light around you, easy. Wherever you go, it'll always adapt to your surroundings to keep you in the picture.

Look like you look.

Immerse yourself in full HD 1080p[3] with an integrated mic. Enjoy a crisp image and clear sound that make you look and sound good, coupled with a 66º wide-angle webcam for a natural conversational feel and room for others to join in. It works instantly and easily with Zoom, Microsoft Teams, and other video chats.

Get into position. See all the angles.

You can easily clip the webcam on your monitor or elsewhere, then easily adjust the position for your picture perfect setup. It also features 360º swivel and tripod support[4] if you want to switch things up. Once you're finished, the included lens cover clips on for worry-free privacy.

Performance
Megapixel (approx.) *
5 MP
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Design
Built-in microphone *
Yes
Interface *
USB
Product colour *
Black
Mounting type *
Clip/Stand
Built-in flash *
No
Cable length
1.5 m
Software
Windows operating systems supported
Windows 10, Windows 11
Software
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
72 mm
Depth
53.6 mm
Height
53.2 mm
Weight
107 g
Packaging data
Package depth
107 mm
Package weight
107 g
Logistics data
Harmonized System (HS) code
85258900
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP 325 FHD Webcam:
Disclaimer

[1] Google tested to meet Chromebook compatibility standards.​
[2] This product works with devices capable of running the latest version of Chrome OS and has been certified to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements. Chromebook and the Works With Chromebook badge are trademarks of Google LLC.
[3] Actual resolution may vary to network, system and other requirements.
[4] Tripod sold separately.