location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Tray 2 Roller Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Tray 2 Roller Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
527H2A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188797433 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 00:19:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Tray 2 Roller Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Periodic replacement of maintenance kits can help your HP printer continue to provide you with outstanding print quality.
  • - HP maintenance kits help ensure your HP printer is always available, helping maximise your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
  • - HP maintenance kits include supplies that are built to last and backed by your HP warranty.
Warranty: 90 day limited warranty (manufacturing parts only)
Long product name HP LaserJet Tray 2 Roller Kit :
The long product name of HP LaserJet Tray 2 Roller Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Tray 2 Roller Kit
More>>>
HP LaserJet Tray 2 Roller Kit:
The official description of HP LaserJet Tray 2 Roller Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP roller kits feeds media from the input tray into the printer for professional quality printing.

Short summary description HP LaserJet Tray 2 Roller Kit:
This short summary of the HP LaserJet Tray 2 Roller Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Tray 2 Roller Kit, 50 g, 100 g, 151 mm, 68 mm, 87 mm

Long summary description HP LaserJet Tray 2 Roller Kit:
This is an auto-generated long summary of HP LaserJet Tray 2 Roller Kit based on the first three specs of the first five spec groups.

HP LaserJet Tray 2 Roller Kit. Weight: 50 g. Package weight: 100 g, Package width: 151 mm, Package depth: 68 mm

Weight & dimensions
Weight
50 g
Packaging data
Package weight
100 g
Package width
151 mm
Packaging data
Package depth
68 mm
Package height
87 mm
Brand-specific features
HP GTIN (EAN/UPC)
196188797433
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
United States 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)