location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 220V fuser 200000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 220V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
527G3A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188797327 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2024 07:27:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 220V fuser 200000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 200000 pages
  • - Brand compatibility: HP
Long product name HP LaserJet 220V fuser 200000 pages :
The long product name of HP LaserJet 220V fuser 200000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet 220V Enhanced Fuser Kit
More>>>
HP LaserJet 220V fuser 200000 pages:
The official description of HP LaserJet 220V fuser 200000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Fuser Kits bond the toner to the page

HP Fuser Kits use pressure and heat to bond the toner onto a page during printing. Enhanced fuser kits enable printing narrow media sizes without slowing print speed. Print paper sizes such as A5, JIS B5, and Executive papers efficiently.

Short summary description HP LaserJet 220V fuser 200000 pages:
This short summary of the HP LaserJet 220V fuser 200000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 220V, Laser, 200000 pages, Japan, HP, 2 kg, 20 - 60%

Long summary description HP LaserJet 220V fuser 200000 pages:
This is an auto-generated long summary of HP LaserJet 220V fuser 200000 pages based on the first three specs of the first five spec groups.

HP LaserJet 220V. Print technology: Laser, Page yield: 200000 pages, Country of origin: Japan. Weight: 2 kg. Package width: 498 mm, Package depth: 198 mm, Package height: 284 mm

Features
Print technology
Laser
Page yield
200000 pages
Country of origin
Japan
Brand compatibility
HP
Weight & dimensions
Weight
2 kg
Operational conditions
Operating relative humidity (H-H)
20 - 60%
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package width
498 mm
Package depth
198 mm
Package height
284 mm
Package weight
3 kg
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)