location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 17 G8 Intel® Core™ i9 i9-11950H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51X66PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 17 G8 Intel® Core™ i9 i9-11950H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-11950H (24MB Cache)
  • - 43.9 cm (17.3") 4K Ultra HD 1920 x 1080 UWVA, NVIDIA RTX A5000 (16GB GDDR6)
  • - 64GB (3200MHz) DDR4-SDRAM (2 x 32) & 2000GB HDD, 100GB SSD
Long product name HP ZBook Fury 17 G8 Intel® Core™ i9 i9-11950H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey :
The long product name of HP ZBook Fury 17 G8 Intel® Core™ i9 i9-11950H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-11950H (24MB Cache), 64GB DDR4-SDRAM, 2000GB HDD, 100GB SSD, 43.9 cm (17.3") 4K Ultra HD 1920 x 1080 UWVA, Intel UHD Graphics, NVIDIA RTX A5000 (16GB GDDR6), WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP ZBook Fury 17 G8 Intel® Core™ i9 i9-11950H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
The official description of HP ZBook Fury 17 G8 Intel® Core™ i9 i9-11950H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desktop power goes mobile
The desktop-caliber performance of our ultimate ZBook now comes packed into an incredibly sleek, slim design. Create, render, edit, and simulate with ease. Visualize complex datasets on the move. Extreme power has never been so mobile.

Short summary description HP ZBook Fury 17 G8 Intel® Core™ i9 i9-11950H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This short summary of the HP ZBook Fury 17 G8 Intel® Core™ i9 i9-11950H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury 17 G8, Intel® Core™ i9, 43.9 cm (17.3"), 3840 x 2160 pixels, 64 GB, 3 TB, Windows 10 Pro

Long summary description HP ZBook Fury 17 G8 Intel® Core™ i9 i9-11950H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This is an auto-generated long summary of HP ZBook Fury 17 G8 Intel® Core™ i9 i9-11950H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

HP ZBook Fury 17 G8. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11950H. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A5000. Operating system installed: Windows 10 Pro. Product colour: Grey

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Performance
Introduction year
2021
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
UWVA
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
550 cd/m²
Display diagonal (metric)
43.9 cm
RGB colour space
DCI-P3
Colour gamut
100%
High Dynamic Range (HDR) supported
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
11th gen Intel® Core™ i9
Processor model *
i9-11950H
Processor cores
8
Processor boost frequency
5 GHz
Processor cache
24 MB
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 32 GB
Memory slots
4x SO-DIMM
Storage
Total storage capacity *
3 TB
Storage media *
HDD+SSD
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
5400 RPM
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A5000
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Bang & Olufsen
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Mini DisplayPorts quantity
1
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel WM590
Ambient light sensor
Yes
Keyboard
Pointing device
DualPoint
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Brand-specific features
HP JumpStart
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity *
94 Wh
Power
AC adapter power
200 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Certificates
Low halogen
Yes
Weight & dimensions
Width
398.4 mm
Depth
267.1 mm
Height
26.9 mm
Weight *
2.76 kg
Packaging content
Keyboard included
Yes