location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX CHARGEPLAY DUO PS5 Charging stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HYPERX CHARGEPLAY DUO PS5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51P68AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188747735 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 00:02:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX CHARGEPLAY DUO PS5 Charging stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charging stand
  • - PlayStation 5
  • - Black, White
  • - 1 pc(s)
Long product name HyperX CHARGEPLAY DUO PS5 Charging stand :
The long product name of HyperX CHARGEPLAY DUO PS5 Charging stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX ChargePlay Duo - Controller Charging Station for PS5, 5V, 2A
More>>>
HyperX CHARGEPLAY DUO PS5 Charging stand:
The official description of HyperX CHARGEPLAY DUO PS5 Charging stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge. Play. Repeat.

Simultaneously charge two DualSense™ controllers with the HyperX ChargePlay™ Duo. Ensure that you’ll always have a second controller ready for multiplayer or to swap in during marathon gaming sessions.
This
charging station has a stable, weighted base and features a tasteful white/black aesthetic to match the look of your PlayStation 5.

Short summary description HyperX CHARGEPLAY DUO PS5 Charging stand:
This short summary of the HyperX CHARGEPLAY DUO PS5 Charging stand data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX CHARGEPLAY DUO PS5, PlayStation 5, Charging stand, Black, White, 5 V, 2 A, 6 h

Long summary description HyperX CHARGEPLAY DUO PS5 Charging stand:
This is an auto-generated long summary of HyperX CHARGEPLAY DUO PS5 Charging stand based on the first three specs of the first five spec groups.

HyperX CHARGEPLAY DUO PS5. Gaming platforms supported: PlayStation 5, Product type: Charging stand, Product colour: Black, White. Input voltage: 5 V, Input current: 2 A, Charging time: 6 h. Cables included: USB. Quantity per pack: 1 pc(s). Width: 110.4 mm, Depth: 131.4 mm, Height: 86 mm

Features
Gaming platforms supported *
PlayStation 5
Product type *
Charging stand
Product colour
Black, White
Power
Input voltage
5 V
Input current
2 A
Charging time
6 h
Packaging content
Cables included
USB
Packaging data
Quantity per pack
1 pc(s)
Weight & dimensions
Width
110.4 mm
Depth
131.4 mm
Height
86 mm
Weight
260 g
Country Distributor
Nederland 1 distributor(s)
France 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)