Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W AC indoor 65W Black power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W AC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
519329-003
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12573
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 01 Mar 2018 04:52:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 65W AC indoor 65W Black power adapter/inverter :
The short editorial description of HP 65W AC indoor 65W Black power adapter/inverter

65W AC power adapter for HP Pavilion laptops
More>>>
HP 65W AC indoor 65W Black power adapter/inverter:
The official marketing text of HP 65W AC indoor 65W Black power adapter/inverter as supplied by the manufacturer

HP offers a broad assortment of power solutions to help you get the most out of your HP Notebooks. HP Adapters help you save on equipment, power consumption costs and travel.

Short summary description HP 65W AC indoor 65W Black power adapter/inverter:
This short summary of the HP 65W AC indoor 65W Black power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W AC, 100-240, 50/60, 65 W, Indoor, Notebook, AC-to-DC

Long summary description HP 65W AC indoor 65W Black power adapter/inverter:
This is an auto-generated long summary of HP 65W AC indoor 65W Black power adapter/inverter based on the first three specs of the first five spec groups.

HP 65W AC. Input voltage: 100-240, Input frequency: 50/60, Output power: 65 W. Power supply type: Indoor, Purpose: Notebook, Power current type: AC-to-DC. Colour of product: Black. Cables included: AC

Power
Input voltage *
The voltage (V) which is required to power the product.
100-240
Input frequency *
The frequency (Hz) which is required to power the product.
50/60
Output power
The power that the device can produce.
65 W
Performance
Power supply type *
The type of power supply which this product uses.
Indoor
Purpose *
What the product is used for.
Notebook
Power current type
AC-to-DC
Performance
Compatibility
The other products, software and hardware this product can be used with.
HP Pavilion dv6/7
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
X