Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AMD Opteron 8376 HE 2.3GHz 6MB L3 processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMD Opteron 8376 HE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
518005-001
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7391
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP AMD Opteron 8376 HE 2.3GHz 6MB L3 processor :
The short editorial description of HP AMD Opteron 8376 HE 2.3GHz 6MB L3 processor

2.3 GHz, 55 W, 6 MB L3, Socket F (1207)
More>>>

HP AMD Opteron 8376 HE 2.3GHz 6MB L3 processor:
The official marketing text of HP AMD Opteron 8376 HE 2.3GHz 6MB L3 processor as supplied by the manufacturer
Power your cloud with AMD Opteron™ processors
When demanding workloads push the limits of your data center, push back with AMD Opteron 6300 series processors built to deliver the performance you need at the price you want.

- Low acquisition costs that help reduce overall TCO
- Scalable architecture ideal for cloud deployments
Short summary description HP AMD Opteron 8376 HE 2.3GHz 6MB L3 processor:
This short summary of the HP AMD Opteron 8376 HE 2.3GHz 6MB L3 processor data-sheet is auto-generated and uses the product title and the first six key specs.
HP AMD Opteron 8376 HE, AMD Opteron, 2.3 GHz, Socket F (1207), Server/workstation, 45 nm, 8376 HE
Long summary description HP AMD Opteron 8376 HE 2.3GHz 6MB L3 processor :

HP AMD Opteron 8376 HE. Processor family: AMD Opteron, Processor frequency: 2.3 GHz, Processor socket: Socket F (1207). Thermal Design Power (TDP): 55 W

This is an auto-generated long summary of HP AMD Opteron 8376 HE 2.3GHz 6MB L3 processor based on the first three specs of the first five spec groups.
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Opteron
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket F (1207)
Component for *
What this product is used as a part of (component for).
Server/workstation
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor model *
The model number for the processor in a computer.
8376 HE
Processor threads *
4
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor cache
6 MB
Processor
Processor cache type
L3
Stepping
C2
L2 cache speed
2.3
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
No
Features
Thermal Design Power (TDP) *
55 W
Processor special features
AMD Virtualization Technology
Yes
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)