location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Clutch Black USB Gamepad Android

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clutch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
516L8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188708859 show
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 00:01:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Clutch Black USB Gamepad Android
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gamepad Android
  • - Wireless USB Cable length: 2.95 m
  • - Black
  • - Cable/Battery Built-in 600 mAh
  • - Battery life (max): 19 h
Long product name HyperX Clutch Black USB Gamepad Android :
The long product name of HyperX Clutch Black USB Gamepad Android. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clutch - Wireless Gaming Controller (Black) - Mobile, PC
More>>>
HyperX Clutch Black USB Gamepad Android:
The official description of HyperX Clutch Black USB Gamepad Android as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take control of your mobile gaming
Get better control of your mobile gaming with the HyperX Clutch wireless gaming controller. With its comfortable grip, directional pad, buttons, and analog sticks, this controller will put the joy back into your mobile gaming experience. The mobile clip can accommodate phones from 41mm-86mm (~1.6in-3.3in) in width. It also conveniently connects wirelessly to other devices like tablets and PCs, making it a versatile device for the gamer who plays on many systems. With up to 19 hours of battery life, you’ll get plenty of gaming enjoyment in before you have to recharge the 600mAh battery.

Short summary description HyperX Clutch Black USB Gamepad Android:
This short summary of the HyperX Clutch Black USB Gamepad Android data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Clutch, Gamepad, Android, Wireless, USB, USB Type-A, USB Type-C, Black

Long summary description HyperX Clutch Black USB Gamepad Android:
This is an auto-generated long summary of HyperX Clutch Black USB Gamepad Android based on the first three specs of the first five spec groups.

HyperX Clutch. Device type: Gamepad, Gaming platforms supported: Android. Connectivity technology: Wireless, Device interface: USB, USB connector type: USB Type-A, USB Type-C. Product colour: Black, Cable length: 2.95 m. Power source: Cable/Battery, Battery type: Built-in, Battery capacity: 600 mAh. Width: 155.6 mm, Depth: 110 mm, Height: 75 mm

Input device
Device type *
Gamepad
Gaming platforms supported *
Android
Ports & interfaces
Device interface *
USB
USB connector type
USB Type-A, USB Type-C
Connectivity technology *
Wireless
Ergonomics
Product colour *
Black
Cable length
2.95 m
Power
Power source *
Cable/Battery
Battery type
Built-in
Battery capacity
600 mAh
Battery life (max)
19 h
Power
Built-in battery
Yes
Weight & dimensions
Width
155.6 mm
Depth
110 mm
Height
75 mm
Weight
270 g
Packaging data
Package width
181.5 mm
Package depth
71 mm
Package height
181 mm
Package weight
475 g
Packaging content
Cables included
USB Type-A to USB Type-C
User guide
Yes
Country Distributor
Nederland 1 distributor(s)
France 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)