location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 49 Large Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49 Large Tri-color Inkjet Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51649AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698192009 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2023 11:25:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 49 Large Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 49 Large Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The long product name of HP 49 Large Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

cyan, yellow, magenta
More>>>
HP 49 Large Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official description of HP 49 Large Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 49 Large Tri-colour Inkjet Print Cartridge has an innovative printhead design and advanced dye-based ink technology producing superior Photoret colour printing and vivid, long-lasting output on plain and speciality paper.

Features
- Excellent and affordable colour printing on a variety of media. Works great with plain paper – optimum quality with HP premium papers and transparency film
- Designed for productive printing at the office or at home. Works with a wide range of HP Deskjet, Deskwriter and Officejet printers. Reliable performance for a competitive cost-per-page. Compatible with full HP media range.
- Designed for productive printing at the office or at home. Works with a wide range of HP Deskjet, Deskwriter and Officejet printers. Reliable performance for a competitive cost-per-page. Compatible with full HP media range.

Short summary description HP 49 Large Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the HP 49 Large Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 49 Large Tri-color Inkjet Print Cartridge, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 49 Large Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 49 Large Tri-color Inkjet Print Cartridge ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 49 Large Tri-color Inkjet Print Cartridge. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Deskjet 350, 600, 610, 612, 615, 630, 632, 640, 642, 648, 656, 660, 670, 680, 682, 690, 691, 692, 693, 694 ,695, 697, Deskwriter 600, 660, 680, 694, PSC 370, 380, Officejet 500, 520, 570, 580, 590, 600, 610, 630, 635, 700, 710, 720, 725
Quantity per pack *
1 pc(s)
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
-15 - 35 °C
Packaging data
Package width
114 mm
Package depth
36.3 mm
Package height
103 mm
Brand Image Product code Product Stock Price from
VALUE

Value Farbdruckpatrone f/ HP-Deskjet 3XX/6XX ink cartridge Cyan, Magenta, Yellow
(show image)
16.11.5403 Farbdruckpatrone f/ HP-Deskjet 3XX/6XX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)