Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 51641AE Cyan,Magenta,Yellow ink cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51641AE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51641AE
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184755200 show
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 143198
This statistic is based on the 74560 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72839 free Open Icecat users .
Info modified on: 30 Mar 2017 12:29:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 51641AE Cyan,Magenta,Yellow ink cartridge :
The short editorial description of HP 51641AE Cyan,Magenta,Yellow ink cartridge

HP 41, Tri-color
More>>>

HP 51641AE Cyan,Magenta,Yellow ink cartridge:
The official marketing text of HP 51641AE Cyan,Magenta,Yellow ink cartridge as supplied by the manufacturer
- Achieve outstanding results from first page to last; ideal for occasional users
- Reliable performance and results.
- Maximum print quality and reliability from first page to last. Print Cartridge Volume: 39 ml
Short summary description HP 51641AE Cyan,Magenta,Yellow ink cartridge:
This short summary of the HP 51641AE Cyan,Magenta,Yellow ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP 51641AE, Cyan, Magenta, Yellow, HP DeskJet 8XX, -40 - 60 °C, -15 - 35 °C, 180 g, 117 x 42 x 158 mm
Long summary description HP 51641AE Cyan,Magenta,Yellow ink cartridge :

HP 51641AE. Printing colours: Cyan, Magenta, Yellow, Compatible products: HP DeskJet 8XX. Package weight: 180 g. Package dimensions (WxDxH): 117 x 42 x 158 mm

This is an auto-generated long summary of HP 51641AE Cyan,Magenta,Yellow ink cartridge based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Printing colours *
The colours that can be produced by the printer.
Cyan, Magenta, Yellow
Compatible products *
Other products that can be used with this product.
HP DeskJet 8XX
Quantity
The number of products there are.
1
Ink drop
Ink drop size.
32 pl
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 35 °C
Weight & dimensions
Package weight
Weight of the packaged product.
180 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
117 x 42 x 158 mm
Country Distributor
Deutschland 1 distributor(s)
Czech Republic 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X