location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 51625AE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51625AE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51625AE#301
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2021 16:45:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 51625AE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The short editorial description of HP 51625AE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

HP 25 Tri-color Inkjet Print Cartridge
More>>>
HP 51625AE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official marketing text of HP 51625AE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer

The HP 25 Tri-Colour Inkjet Print Cartridge works with a large range of HP printers and produces sharp, vivid colour output for eye-catching documents on a wide selection of media.
Adds colour capability to a personal, professional-quality printer.
High-quality colour printing, specially designed to work with HP inkjet speciality media and transparency films or plain paper.
6.5 ml capacity per chamber produces approximately 150 pages at 15% coverage, with 48 nozzles (16 per colour)

Short summary description HP 51625AE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the HP 51625AE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 51625AE, Pigment-based ink, 1 pc(s)

Long summary description HP 51625AE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 51625AE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 51625AE. Colour ink type: Pigment-based ink, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Operational conditions
Operating temperature (T-T)
-15 - 35 °C
Operational conditions
Storage relative humidity (H-H)
0 - 40%
Weight & dimensions
Package width
114 mm
Package depth
36.3 mm
Package height
103 mm
Package weight
80 g
Brand Image Product code Product Stock Price from
Greenman H25 ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow Greenman H25 ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
H25 H25 0.00
(excl. VAT)
0 (incl. VAT)