location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 25 Tri-color Inkjet Print Cartridge ink cartridge

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25 Tri-color Inkjet Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51625AE#252
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Icecat Product ID :
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 25 Tri-color Inkjet Print Cartridge ink cartridge :
The short editorial description of HP 25 Tri-color Inkjet Print Cartridge ink cartridge

HP 25 Tri-color Inkjet Print Cartridge
More>>>
HP 25 Tri-color Inkjet Print Cartridge ink cartridge:
The official marketing text of HP 25 Tri-color Inkjet Print Cartridge ink cartridge as supplied by the manufacturer

The HP 25 Tri-Colour Inkjet Print Cartridge works with a large range of HP printers and produces sharp, vivid colour output for eye-catching documents on a wide selection of media.

Adds colour capability to a personal, professional-quality printer.



High-quality colour printing, specially designed to work with HP inkjet speciality media and transparency films or plain paper.



6.5 ml capacity per chamber produces approximately 150 pages at 15% coverage, with 48 nozzles (16 per colour)

Short summary description HP 25 Tri-color Inkjet Print Cartridge ink cartridge:
This short summary of the HP 25 Tri-color Inkjet Print Cartridge ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 25 Tri-color Inkjet Print Cartridge

Long summary description HP 25 Tri-color Inkjet Print Cartridge ink cartridge:
This is an auto-generated long summary of HP 25 Tri-color Inkjet Print Cartridge ink cartridge based on the first three specs of the first five spec groups.

HP 25 Tri-color Inkjet Print Cartridge

Brand Image Product code Product Stock Price from
Greenman H25 ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow Greenman H25 ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
H25 H25 0.00
(excl. VAT)
0 (incl. VAT)
Value

Value Farbdruckpatrone f/ HP-Deskjet 3XX/4XX/5XX ink cartridge Cyan, Magenta, Yellow
(show image)
16.11.5401 Farbdruckpatrone f/ HP-Deskjet 3XX/4XX/5XX 0.00
(excl. VAT)
0 (incl. VAT)