location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 25 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25 Tri-color
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51625A
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:37:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 25 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow :
The short editorial description of HP 25 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

25 Tri-color - Cyan, Yellow, Magenta
More>>>
HP 25 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
The official marketing text of HP 25 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer

- Sharp, vivid colors for graphics and illustrations that get noticed.
- Use original HP inkjet print cartridges for professional-quality printing every time.
- Produces higher-quality newsletters and presentations
- Specially designed to work with HP inkjet specialty papers, transparencies and everyday papers.

Short summary description HP 25 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This short summary of the HP 25 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 25 Tri-color, Standard Yield, Pigment-based ink, 1 pc(s)

Long summary description HP 25 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 25 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 25 Tri-color. Cartridge capacity: Standard Yield, Colour ink type: Pigment-based ink, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Tri-color
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
-15 - 35 °C
Weight & dimensions
Package weight
81 g
Package type
Box
Other features
Dimensions (WxDxH)
114 x 36.3 x 102.8 mm
Brand Image Product code Product Stock Price from
Greenman H25 ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow Greenman H25 ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
H25 H25 0.00
(excl. VAT)
0 (incl. VAT)