Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 504610-001 Lithium Polymer (LiPo) 2400mAh 11.1V rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
504610-001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
504610-001
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12036
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 09 Nov 2017 04:09:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name HP 504610-001 Lithium Polymer (LiPo) 2400mAh 11.1V rechargeable battery :
The short editorial description of HP 504610-001 Lithium Polymer (LiPo) 2400mAh 11.1V rechargeable battery

504610-001 - 3-cell, 2400Ah, 26Wh, Lithium Polymer
More>>>

HP 504610-001 Lithium Polymer (LiPo) 2400mAh 11.1V rechargeable battery:
The official marketing text of HP 504610-001 Lithium Polymer (LiPo) 2400mAh 11.1V rechargeable battery as supplied by the manufacturer
This is a 3 cell Lithium Polymer rechargeable battery pack for Compaq Hewlett Packard Mini 700, Mini 1000, 1100 and Voodoo Envy 133 series notebook computers.
This battery ships fully charged, tested and ready to work.
Short summary description HP 504610-001 Lithium Polymer (LiPo) 2400mAh 11.1V rechargeable battery:
This short summary of the HP 504610-001 Lithium Polymer (LiPo) 2400mAh 11.1V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
HP 504610-001, 2400 mAh, Lithium Polymer (LiPo), 11.1 V, Black
Long summary description HP 504610-001 Lithium Polymer (LiPo) 2400mAh 11.1V rechargeable battery :

HP 504610-001. Purpose: Notebook/Tablet, Battery capacity: 2400 mAh, Battery technology: Lithium Polymer (LiPo), Battery voltage: 11.1 V, Colour of product: Black

This is an auto-generated long summary of HP 504610-001 Lithium Polymer (LiPo) 2400mAh 11.1V rechargeable battery based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2400 mAh
Purpose *
What the product is used for.
Notebook/Tablet
Battery voltage *
The voltage (V) of the battery.
11.1 V
Number of battery cells
3
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Compatible products
Other products that can be used with this product.
Compaq Hewlett Packard Mini 700/Mini 1000/1100 Voodoo Envy 133
Certification
CSA, TUV, UL
Weight & dimensions
Width
The measurement or extent of something from side to side.
141.9 mm
Depth
The distance from the front to the back of something.
87.1 mm
Height
The measurement of the product from head to foot or from base to top.
9.1 mm
Other features
Number of products included
The number of products that are included in the package.
1 pc(s)
Internal
The product is built in.
Yes
Width (imperial)
14.2 cm (5.59")
Depth (imperial)
8.71 cm (3.43")
Height (imperial)
9.14 mm (0.36")
Brand Image Product code Product Stock Price from
MicroBattery

MicroBattery Battery 11.1V 2300mAh 3Cell Lithium-Ion (Li-Ion) 2300mAh 11.1V rechargeable battery
(show image)
MBI2020 Battery 11.1V 2300mAh 3Cell EUR 43,08
(excl. VAT)
EUR 51,70 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
X