location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4ZZ20US
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8500T (9MB Cache, 2.1GHz)
  • - 8GB (2666MHz) DDR4-SDRAM & 128GB SSD
Long product name HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver :
The long product name of HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8500T (9MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 128GB SSD, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit
More>>>
HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver:
The official description of HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A reliable, future-ready performer
Designed to fit the modern workspace with a compact, stylish appearance, the ultra-small HP ProDesk 400 Desktop Mini is an affordable PC with reliability and performance for your growing business.

Short summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver:
This short summary of the HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G4, 2.1 GHz, Intel® Core™ i5, i5-8500T, 8 GB, 128 GB, Windows 10 Pro

Long summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver:
This is an auto-generated long summary of HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver based on the first three specs of the first five spec groups.

HP ProDesk 400 G4. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8500T
Processor cores
6
Processor threads
6
Processor boost frequency
3.5 GHz
Processor frequency *
2.1 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
9 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
35 W
Configurable TDP-down
25 W
Configurable TDP-down frequency
1.6 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
U0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Product colour *
Black, Silver
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
Intel® B360
Audio chip
Conexant CX20632
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3XD
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
129941
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
65 W
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes