location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color Laser Laser 150a Color Printer, Duplex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Laser 150a Color Printer, Duplex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4ZB94A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015507005 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 317595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 17:44:29
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color Laser Laser 150a Color Printer, Duplex
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: One-year limited hardware warranty; For more info please visit us at https://www.support.hp.com
Long product name HP Color Laser Laser 150a Color Printer, Duplex :
The long product name of HP Color Laser Laser 150a Color Printer, Duplex. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Laser 150a
More>>>
HP Color Laser Laser 150a Color Printer, Duplex:
The official description of HP Color Laser Laser 150a Color Printer, Duplex as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get productive print performance at an affordable price, and easily produce high-quality colour results.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color Laser Laser 150a Color Printer, Duplex:
This short summary of the HP Color Laser Laser 150a Color Printer, Duplex data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color Laser Laser 150a Color Printer, Duplex, Laser, Colour, 600 x 600 DPI, A4, 18 ppm, Duplex printing

Long summary description HP Color Laser Laser 150a Color Printer, Duplex:
This is an auto-generated long summary of HP Color Laser Laser 150a Color Printer, Duplex based on the first three specs of the first five spec groups.

HP Color Laser Laser 150a Color Printer, Duplex. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Product colour: White

Legendary HP quality at an affordable price

This surprisingly small laser delivers exceptional quality, page after page.
Produce sharp text, bold blacks, and crisp colour graphics.
Rely on a high-performance laser printer at an affordable price.

Designed to fit your space

Work efficiently with a small, compact printer – world's smallest in-class.[1]
Get print speeds up to 18/4 ppm.[2]

Uncompromising laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Sharp black text, high-quality colour

Produce sharp text, bold blacks, and crisp color graphics.

The right price

Rely on a high-performance laser printer at an affordable price.

Small, compact size

You can fit this printer almost anywhere – it’s that small and compact.

Fast printing

Get print speeds up to 18/4 ppm.[2] [3]

Printing
Duplex printing mode
Manual
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
38 s
Time to first page (black, normal)
12.4 s
Time to first page (colour, normal)
25.3 s
Print margins (top, bottom, right, left)
5 mm
Watermark printing
Yes
Booklet printing function
Yes
Features
Maximum duty cycle *
20000 pages per month
Recommended duty cycle
100 - 500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
SPL
Country of origin
China
Replacement cartridges
HP 117A Black Original Laser Toner Cartridge (yield: 1,000 pages) W2070A; HP 117A Cyan Original Laser Toner Cartridge (yield: 700 pages) W2071A; HP 117A Yellow Original Laser Toner Cartridge (yield: 700 pages) W2072A; HP 117A Magenta Original Laser Toner Cartridge (yield: 700 pages) W2073A
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper tray 1 input capacity
150 sheets
Paper input type
Sheetfed
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Glossy paper, Heavy paper, Labels, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
148.5 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-A
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Performance
Processor frequency
400 MHz
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Product colour *
White
Control type
Buttons
Certification
EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN55024: 2010, EN 55032: 2012/AC: 2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32: 2012,CNS 13438 (Other EMC approvals as required by individual countries.)
Power
Power consumption (printing) *
282 W
Power consumption (ready)
27 W
Power consumption (PowerSave)
0.2 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.988 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Server operating systems supported
Windows Server 2012, Windows Server 2016
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Weight & dimensions
Width
382 mm
Depth
309 mm
Height
211.5 mm
Pallet dimensions (W x D x H)
954 x 838 x 2442 mm
Weight
10 kg
Packaging data
Package width
471 mm
Package depth
413 mm
Package height
305 mm
Package weight
12.5 kg
Packaging content
Warranty card
Yes
Manual
Yes
Cables included
AC
Quick installation guide
Yes
Bundled software
Common Installer, V3 Print driver with Lite SM
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
HP GTIN (EAN/UPC) with options
(ABT) 193015506947; (ABY) 193015506954; (ACQ) 193015506985; (B13) 193905621590; (B19) 193015506992; (BAZ) 193015507005
HP GTIN (EAN/UPC)
193015506947, 193015506954, 193015506985, 193905621590, 193015506992, 193015507005
Logistics data
Pallet gross weight
410.64 g
Layers per pallet
8 pc(s)
Products per pallet
32 pc(s)
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Other features
Recommended system requirements
Windows 7 or newer, Intel® Pentium® IV 1 GHz 32-bit or 64-bit processor or higher, 1 GB RAM, 16 GB HDD
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 08:42:42
Uk has collected 3 expert reviews for HP Color Laser 150a, Color, Printer for Print and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2020-05-01 08:42:40
This is a laser printer that prints documents at as many as 16 pages per minute. The prints cost 3 pence per page, which is half the price of a comparable inkjet printer. It doesn't have built-in scanning and copying functions. So, if you want to make cop...
Good Fast at printing – it produced 14 pages in one minute, It's also available without the extra toners for £129, You can easily print from your smartphone or tablet using the free iPrint & Scan app...
Bad You can only use wi-fi, there's no wired connection, You can't print directly from memory cards...
Bottom line This printer speedily developed high-quality prints of documents and photos, which both came out looking very sharp. At £159, it's also relatively inexpensive and we were impressed that the prints were just 3p per page. The toner cartridges will set you b...
81%
techradar.com
Updated:
2020-05-01 08:42:40
This unassuming device from HP is officially the smallest color laser printer on the market and is aimed squarely at the home or small office. It's also one of the most affordable such devices at around £159 (about $199, AU$285).The refreshingly simple de...
Good Simple and compact design, Low price, Wi-Fi and Ethernet, USB cable included...
Bad No auto duplex, No display panel, Poor paper handling, Poor performance...
Bottom line On paper and in the flesh, the HP Color Laser 150nw looks like a smart, conveniently compact and refreshingly simple print-only device at a price that's too good to be true.The user experience, however, is frustrating, and the overall performance disappoi...
60%
Country Distributor
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Suomi 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color Laser Laser 150a Color Printer, Duplex:
Disclaimer

[1] Smallest in-class footprint compared only to dimensions of majority of worldwide competing personal colour laser printers (defined as non-discontinued colour laser printers.
[2] Excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[2] Excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Technical specification disclaimers
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP Laser or HP Color Laser devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Manual duplex, booklet print, N-up printing, skip blank pages, collation, poster print, watermarks. Accepts a variety o paper sizes and types.
Maximum Memory is 64 MB (not expanded).
May require a firmware upgrade to be compatible, download at http://www.hp.com/go/support.
Windows 7 or higher.
Introductory cartridges included; Yield: 500 colour composite (C/Y/M) and 700 black pages. Replacement cartridge average composite (C/Y/M) declared yield 700 and average black yield 1,000 pages based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19798. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies.