location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN X Emperium 65 computer monitor 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN X Emperium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WY70AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015306455 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:20:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
Bullet Points HP OMEN X Emperium 65 computer monitor 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 163.8 cm (64.5") LED MVA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 14 ms 750 cd/m² 4000:1
  • - NVIDIA G-SYNC
  • - 420 W
More>>>
Short summary description HP OMEN X Emperium 65 computer monitor 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the HP OMEN X Emperium 65 computer monitor 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN X Emperium 65, 163.8 cm (64.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 14 ms, Black

Long summary description HP OMEN X Emperium 65 computer monitor 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of HP OMEN X Emperium 65 computer monitor 163.8 cm (64.5") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

HP OMEN X Emperium 65. Display diagonal: 163.8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Display
Display diagonal *
163.8 cm (64.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
MVA
Touchscreen *
No
Display brightness (peak)
750 cd/m²
Display brightness (typical)
750 cd/m²
Response time
14 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 3840 x 2160
Contrast ratio (typical) *
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.372 x 0.372 mm
Horizontal scan range
0 - 323 kHz
Vertical scan range
0 - 144 Hz
Viewable size, horizontal
142.8 cm
Viewable size, vertical
80.3 cm
Performance
NVIDIA G-SYNC *
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
3
RMS rated power
120 W
Design
Market positioning *
Gaming
Product colour *
Black
Country of origin
China
Certification
BSMI, CB, CE, CSA, EAC, FCC, ICES, ISO 9241-307, KC/KCC, Microsoft WHQL, NOM, PSB, TUV Bauart, UL, VCCI, WEEE, Low blue light
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
2
DVI port
No
HDMI ports quantity
3
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
HDCP
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Height adjustment *
No
Power
Power consumption (typical) *
420 W
Power consumption (standby) *
0.38 W
Power consumption (max)
700 W
Power consumption (off)
0.26 W
AC input voltage
100 - 240 V
Energy efficiency scale
A+++ to D
Annual energy consumption
257 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI
Weight & dimensions
Width (with stand)
1448 mm
Depth (with stand)
340.4 mm
Height (with stand)
934.2 mm
Width (without stand)
1448 mm
Depth (without stand)
83.9 mm
Height (without stand)
832.2 mm
Weight (without stand)
32 kg
Packaging data
Package width
1704 mm
Package depth
380 mm
Package height
1050 mm
Package weight
52.1 kg
Other features
Energy efficiency class (old)
B
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN (RJ-45) ports
1