HP logo

HP Engage Flex Pro i5-8500 3 GHz SFF Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23455
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Jul 2022
Bullet Points HP Engage Flex Pro i5-8500 3 GHz SFF Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8500 (9MB Cache, 3GHz)
  • - 16GB (2666MHz) DDR4-SDRAM & 256GB SSD
Long product name HP Engage Flex Pro i5-8500 3 GHz SFF Black:

Intel Core i5-8500 (9MB Cache, 3GHz), 16GB DDR4-SDRAM, 256GB SSD, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit

HP Engage Flex Pro i5-8500 3 GHz SFF Black:

Do more in your store and beyond
Efficiently manage your retail business from the store floor to the back office with the HP Engage Flex Pro, our stable, secure, and highest-performing retail platform that delivers maximum flexibility for a range of deployments.

Short summary description HP Engage Flex Pro i5-8500 3 GHz SFF Black:

HP Engage Flex Pro, Intel® Core™ i5, i5-8500, Intel, 8th gen Intel® Core™ i5, 3 GHz, 9 MB

Long summary description HP Engage Flex Pro i5-8500 3 GHz SFF Black:

HP Engage Flex Pro. Processor family: Intel® Core™ i5, Processor model: i5-8500, Processor manufacturer: Intel. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 64 GB. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: UHD Graphics 630. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: Wi-Fi 5 (802.11ac)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.