location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One All-in-One System Model 145 i5-7300U 2.6 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Engage One All-in-One System Model 145
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WA42EA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Engage One All-in-One System Model 145 i5-7300U 2.6 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35.6 cm (14")
  • - Touchscreen
  • - Intel® Core™ i5 2.6 GHz 3 MB
  • - DDR4-SDRAM 8 GB
More>>>
Short summary description HP Engage One All-in-One System Model 145 i5-7300U 2.6 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen:
This short summary of the HP Engage One All-in-One System Model 145 i5-7300U 2.6 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One All-in-One System Model 145, 35.6 cm (14"), 1920 x 1080 pixels, Intel® Core™ i5, i5-7300U, Intel, 2.6 GHz

Long summary description HP Engage One All-in-One System Model 145 i5-7300U 2.6 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen:
This is an auto-generated long summary of HP Engage One All-in-One System Model 145 i5-7300U 2.6 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen based on the first three specs of the first five spec groups.

HP Engage One All-in-One System Model 145. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Sustainable technologies and materials: Low halogen

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Processor
Processor manufacturer
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-7300U
Processor cores
2
Processor threads
4
Processor frequency
2.6 GHz
Processor cache
3 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Sustainability
Sustainable technologies and materials
Low halogen
Other features
Memory slots
1
Brand Image Product code Product Stock Price from
HP Engage One All-in-One System Model 145 i5-7300U 2.6 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen HP Engage One All-in-One System Model 145 i5-7300U 2.6 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen
(show image)
4WA42EA#ABB Engage One All-in-One System Model 145 0.00
(excl. VAT)
0 (incl. VAT)