location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP UC Speaker Phone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UC Speaker Phone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW02AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015220683 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2021
Product end of life date
CE Declaration Speaker UC Speaker Phone PHS002W (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited warranty.
Long product name HP UC Speaker Phone :
The long product name of HP UC Speaker Phone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UC Speaker Phone
More>>>
HP UC Speaker Phone:
The official description of HP UC Speaker Phone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet anywhere
Turn any room into a virtual conference center[1] at the office or on-the-go with the HP UC Speaker Phone, a portable speaker phone for your Windows, Android™ or iOS device.

Short summary description HP UC Speaker Phone:
This short summary of the HP UC Speaker Phone data-sheet is auto-generated and uses the product title and the first six key specs.

HP UC Speaker Phone, Universal, Wired & Wireless, USB/Bluetooth, 14.75 h, 120 mm, 120 mm

Long summary description HP UC Speaker Phone:
This is an auto-generated long summary of HP UC Speaker Phone based on the first three specs of the first five spec groups.

HP UC Speaker Phone. Device type: Universal. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth. Battery life (max): 14.75 h. Width: 120 mm, Depth: 120 mm, Height: 33 mm

Wired or wireless connectivity

Instantly join a meeting[1] by connecting to any Bluetooth®-enabled device, or your Windows PC through USB. Intuitive call controls, LED indicators, and a rechargeable battery deliver productive conferencing capabilities.

Now hear this

Keep working with your familiar Unified Communications and Skype for Business® setups.[1]

Phone a friend

Use the smart button for a one-touch connection to Cortana, Siri®, and Google Now™ personal assistants[2] or a pre-programmed phone number.

Features
Device type *
Universal
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Power
Battery life (max)
14.75 h
Weight & dimensions
Width
120 mm
Depth
120 mm
Height
33 mm
Weight
195 g
Country Distributor
France 1 distributor(s)
United States 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP UC Speaker Phone:
Disclaimer

[1] Internet connection and voice service required and sold separately.
[2] Cortana, Siri®, and Google Now™ are smartphone-dependent.