location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Presence See 4K AI Camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presence See 4K AI Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4V975AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188384992 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 13:11:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2023
Product end of life date
Long product name HP Presence See 4K AI Camera :
The long product name of HP Presence See 4K AI Camera. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presence See 4K AI Camera
More>>>
HP Presence See 4K AI Camera:
The official description of HP Presence See 4K AI Camera as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Presence See 4K AI Camera features HP Auto Frame, and lowlight adjustment capabilities.[1]

Short summary description HP Presence See 4K AI Camera:
This short summary of the HP Presence See 4K AI Camera data-sheet is auto-generated and uses the product title and the first six key specs.

HP Presence See 4K AI Camera, 100 mm, 100 mm, 195.6 mm, 440 g, 293 mm, 245 mm

Long summary description HP Presence See 4K AI Camera:
This is an auto-generated long summary of HP Presence See 4K AI Camera based on the first three specs of the first five spec groups.

HP Presence See 4K AI Camera. Width: 100 mm, Depth: 100 mm, Height: 195.6 mm. Package width: 293 mm, Package depth: 245 mm, Package height: 118 mm

Wake on entry

The intelligent HP Presence See 4K AI Camera wakes on room entry and automatically adjusts the framing of the picture with HP Auto Frame.[1]

Clear videoconferencing, even in low light

How you’re seen over video calls is as important as how you sound. Get vibrant clarity and make sure viewers never miss a visual cue, even in low lighting conditions with HP Lowlight Adjustment.[1]

Weight & dimensions
Width
100 mm
Depth
100 mm
Height
195.6 mm
Weight
440 g
Packaging data
Package width
293 mm
Package depth
245 mm
Package height
118 mm
Package weight
1.47 kg
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP Presence See 4K AI Camera:
Disclaimer

[1] HP Presence See 4K AI Camera requires Windows OS. Picture-in-picture frame, Speaker Detection, Electronic Image Stabilization, Wide Dynamic Range, People Counting (Up to 32), Auto Image Rotate Accelerometer, Anti-Vibration Stabilizer, Up/down rotational motor, Supports Customize and Control with HP Presence Smart Setup App, Space X App SW interface feature only available with HP Presence Meeting Room solutions.