HP logo

HP EliteBook 840 G4 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26688
Info modified on:
14 Mar 2024, 18:41:47
Bullet Points HP EliteBook 840 G4 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8350U (6MB Cache, 1.7GHz)
  • - 35.6 cm (14")
  • - 8GB (2133MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP EliteBook 840 G4 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core i5-8350U (6MB Cache, 1.7GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14"), Intel UHD Graphics 620, LAN, WLAN, Webcam, Windows 10 Pro 64-bit

HP EliteBook 840 G4 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Security, manageability, and performance in an ultrathin design.
Elevate your business with an ultrathin, professional laptop that empowers users to perform at their very best. Enterprise-class features, comprehensive security, and a refined collaboration experience handle even the most demanding tasks with streamlined efficiency.
The HP EliteBook 840 handles even the most demanding tasks with streamlined efficiency with enterprise-class performance, comprehensive security, and a refined collaboration experience.

Short summary description HP EliteBook 840 G4 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook 840 G4, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteBook 840 G4 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook 840 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1.48 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.