HP logo

HP 937e EvoMore Black Original Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101576
Info modified on:
18 Nov 2024, 17:33:15
Bullet Points HP 937e EvoMore Black Original Ink Cartridge:
  • - HP 937e ink cartridges work with: HP OfficeJet Pro 9120e, 9130e, 9720, 9730, HP OfficeJet Pro 9110b Printer, HP OfficeJet Pro 9120b All-in-One Printer, HP OfficeJet Pro 9130b All-in-One Printer
  • - (~2500) pages
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Recycle your used HP EvoMore Cartridges for free through HP Planet Partners using a customised fast-track process<sup>[7]</sup> or drop them off at convenient collection sites and HP recycles them to make new cartridges across the HP ink portfolio.<sup>[4]</sup>
  • - Purchase and register your HP EvoMore Original Ink Cartridges and join the EvoMore Community. HP, in alliance with the Arbor Day Foundation, will plant trees for each new HP EvoMore Original Ink Cartridge purchased and registered.<sup>[10]</sup>
  • - Ideal for high-volume and sustainability-conscious business printing
  • - What's in the box: 1 Cartridge
Warranty:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 937e EvoMore Black Original Ink Cartridge:

937e EvoMore Black Original Ink Cartridge

HP 937e EvoMore Black Original Ink Cartridge:

Ideal for high-volume and sustainability-conscious business printing

Designed to print two times the pages as standard cartridges,[3] have a lower carbon footprint[2] and be easily recycled,[4] HP EvoMore Original Ink Cartridges combine HP’s legendary performance and quality with added sustainability features.

Short summary description HP 937e EvoMore Black Original Ink Cartridge:

HP 937e EvoMore Black Original Ink Cartridge, High (XL) Yield, Black, 1 pc(s), 2500 pages, Single pack

Long summary description HP 937e EvoMore Black Original Ink Cartridge:

HP 937e EvoMore Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Supply type: Single pack, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 2500 pages

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 937e EvoMore Black Original Ink Cartridge 4S6W9NE:
[1] For OfficeJet Pro 9100 and 9700 series printers when compared to standard Original HP Ink Cartridges for the same printer. See https://www.hp.com/EvoMoreLCA
[2] HP 936e/937e/938e EvoMore Ink Cartridges have a lower carbon footprint compared to standard HP 936/937/938 Original Ink Cartridges when normalised to print 1,000 pages. Based on LCA study conforming to ISO14040/44 and third party verified. See https://www.hp.com/EvoMoreLCA
[3] HP 936e/937e/938e EvoMore Original Ink Cartridges compared to HP 936/937/938 standard Original Ink Cartridges. Page yield tested in HP OfficeJet Pro 9120 series. Average continuous printing yield of black and composite (cyan/magenta/yellow) based on ISO/IEC 24711 or HP testing methodology. Actual yield varies considerably based on content of printed pages and other factors. For details, see https://www.hp.com/learnaboutsupplies
[4] Program availability varies. See https://www.hp.com/recycle
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.