location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro 4202dn Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro 4202dn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4RA87F#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068345600 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 05:00:00
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP 4RA87F#B19 user manual (12.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro 4202dn Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print from phone or tablet; Two-sided printing; Optional high-capacity trays
  • - Print
  • - Print speed up to 33 ppm black & color (A4)
  • - Up to 600 x 600 dpi; Up to 38,400 x 600 enhanced dpi
Warranty: One-year Bench/Depot Repair warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to https://www.hp.com/support to learn about HP award winning service and support options in your region. (warranty code 4E; warranty ID A033)
Long product name HP Color LaserJet Pro 4202dn Printer :
The long product name of HP Color LaserJet Pro 4202dn Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro 4202dn Printer
More>>>
HP Color LaserJet Pro 4202dn Printer:
The official description of HP Color LaserJet Pro 4202dn Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast colour printing and easy set up. Get a blazing fast colour printer and easy set up with LaserJet Pro.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Pro 4202dn Printer:
This short summary of the HP Color LaserJet Pro 4202dn Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro 4202dn Printer, Laser, Colour, 600 x 600 DPI, A4, 33 ppm, Duplex printing

Long summary description HP Color LaserJet Pro 4202dn Printer:
This is an auto-generated long summary of HP Color LaserJet Pro 4202dn Printer based on the first three specs of the first five spec groups.

HP Color LaserJet Pro 4202dn Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD, Product colour: Blue, White

Maximum productivity in full colour

Support your business workteam with this compact, high-performing, colour printer, ideal for up to 10 users.
Step up your workflow with blazing fast speed to meet high-demand environments.
Look professional on every page with high-quality printing, true-to-life colours and sharp details.[1]

Advance your security with  HP Wolf Pro

Get printer fleet security out of the box. Preconfigured settings mean it's ready when you are.
Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.
Strengthen and simplify compliance. This upgrade/solution applies your business policies across the fleet.[4]

Sustainable printing[5,6,7]

Redesigned Original HP TerraJet Cartridge for reduced plastic use and energy consumption when printing.[7,8]
Trim your paper use. Default duplex setting prints on both sides of each page. 
Reduce your footprint. HP Auto-On/Auto-Off technology optimises printer energy usage and costs.[9]
We take recycling full circle. Our toner cartridges reuse plastic and can be mailed back after use. [6]

Blazing fast speed

Step up your workflow with blazing fast speed to meet high-demand environments.

Out-of-the-box ready

Get printer security out of the box. Preconfigured settings mean it's ready when you are.

Optional PIN/pull printing 

Add a layer of security. PIN/pull option authenticates your print jobs only when you're present. 

Simple set up

Set up your printers quickly so you can focus more on your business. Make it easy for your team to set up and get back to what matters.[3] [3]

Optional HP Security Manager[4]

Strengthen and simplify compliance. This upgrade applies your policies across the fleet.[4] [4]

Business team solution

Support your business workteam with this compact, high-performing, colour printer, ideal for up to 10 users.

True-to-life colours[1]

Look professional on every page with high-quality printing, true-to-life colours and sharp details.[1] [1]

HP Web Jetadmin.[2]

Centralise your print fleet management. HP Web Jetadmin easily adds and updates devices, solutions, and policies. [3] [2]

HP Web Jetadmin[2]

Centralise your print management. HP Web Jetadmin easily adds and updates devices and solutions.[2] [2]

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Warm-up time
50 s
Time to first page (black, normal)
9.5 s
Time to first page (colour, normal)
10.5 s
Print margins (top, bottom, right, left)
4.23 mm
Watermark printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
Replacement cartridges
HP 220A Black Original LaserJet Toner Cartridge (~2,000 pages) W2200A; HP 220A Cyan Original LaserJet Toner Cartridge (~1,800 pages) W2201A;  HP 220A Yellow Original LaserJet Toner Cartridge (~1,800 pages) W2202A; HP 220A Magenta Original LaserJet Toner Cartridge (~1,800 pages) W2203A; HP 220X Black Original LaserJet Toner Cartridge (~7,500 pages) W2200X; HP 220X Cyan Original LaserJet Toner Cartridge (~5,500 pages) W2201X; HP 220X Yellow Original LaserJet Toner Cartridge (~5,500 pages) W2202X; HP 220X Magenta Original LaserJet Toner Cartridge (~5,500 pages) W2203X
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Paper tray 3 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Postcard, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A6, A5
Non-ISO print media sizes
16K, Oficio
JIS B-series sizes (B0...B9)
B6, B5
Envelopes sizes
B5, DL, C5
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6"
Custom media width
76.2 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
No
USB port *
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Internal storage capacity
0.5 GB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Performance
Sound power level (printing)
6.2 dB
Design
Market positioning *
Business
Product colour *
Blue, White
Built-in display *
Yes
Display
LCD
Control type
Buttons
Certification
CISPR 22:2008 (International) Class B, CISPR 32:2015 (International) Class B / EN 55032:2015 Class B + A11:2020, CISPR 35:2016 (International) / EN 55035:2017 + A11:2020, EN IEC 61000-3-2:2019, EN 61000-3-3:2013+A1:2019 + A2:2021, FCC 47 CFR Part 15 Class B, ICES-003, Issue 7 Class B. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
580 W
Power consumption (ready)
17 W
Power consumption (PowerSave)
0.07 W
Power consumption (off)
0.07 W
Energy Star Typical Electricity Consumption (TEC)
0.395 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Server operating systems supported
Windows Server 2008 R2 x64, Windows Server 2012, Windows Server 2012 R2 x64, Windows Server 2016, Windows Server 2019, Windows Server 2022
Other operating systems supported
ChromeOS, Linux, Android, iOS
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel
Carbon footprint
Total carbon footprint (kg of CO2e)
210
Carbon emissions, manufacturing (kg of CO2e)
143
Carbon emissions, logistics (kg of CO2e)
13
Carbon emissions, end-of-life (kg of CO2e)
22
Total carbon emissions, w/o use phase (kg of CO2e)
30
Weight & dimensions
Width
421 mm
Depth
427 mm
Height
288 mm
Weight
16.3 kg
Packaging data
Package width
497 mm
Package depth
379 mm
Package height
583 mm
Package weight
19 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1200 pages
Included cartridge capacity (CMY)
1000 pages
Cables included
AC
Brand-specific features
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(ABT) 196068345563; (ABU) 197961854633; (ABY) 196068345570; (B19) 196068345600; (BAZ) 196068347529
HP GTIN (EAN/UPC)
196068345563, 197961854633, 196068345570, 196068345600, 196068347529
Logistics data
Pallet gross weight
370 g
Layers per pallet
3 pc(s)
Products per pallet
18 pc(s)
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection or USB port, Internet browser.
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Color LaserJet Pro 4202dn Printer:
Disclaimer

[1] Standard print mode for HP Color LaserJet Pro series with HP TerraJet technology compared to predecessors. See hp.com/TerraJetcolors.
[2] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.
[4] HP JetAdvantage Security Manager must be purchased separately. To learn more, please visit hp.com/go/securitymanager.
[6] Recycling: Program availability varies. Original HP cartridge return and recycling is currently available in more than 60 countries, territories and regions in Asia, Africa, Europe, and North and South America through the HP Planet Partners program. For details, see hp.com/recycle.
[7] Plastic reduction calculated per page based on cartridge weight in grams and stated yield in HP TerraJet Cartridges compared to predecessors. See hp.com/TerraJet/plasticreductions.
[8] HP calculations based on Energy Star® normalised TEC data in HP TerraJet Cartridges compared to predecessors. See hp.com/TerraJetenergysaving.
[9] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
Technical specification disclaimers
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country. Please be aware that HP LaserJet Pro 4201 and MFP 4301 series products are ENERGY STAR 3.0 certified in the US and the functionally equivalent HP LaserJet Pro 4202 and MFP 4302 series meet ecolabel energy efficiency limits.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh). ENERGY STAR TEC data based on 115V test result;  Blue Angel TEC based on 230V test result.
For yield information on the cartridge(s) included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield .
Values based on 115V test results based on Energy Star test method.
Configuration tested: base model, simplex printing, A4 paper at an average of 34 ppm.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.