HP logo

HP Z24m G3 QHD Conferencing Display

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233670
Info modified on:
05 Nov 2024, 12:27:35
Bullet Points HP Z24m G3 QHD Conferencing Display:
  • - Make an outstanding impression with state-of-the-art integrated conferencing webcam, recessed speakers and mic in a 4-sided borderless frame.
  • - Trust the colors you see with world-class color accuracy, creative color gamuts you work in most, and HDR 400—all on Mac® or PC.
  • - Experience every pixel and movement with the precision of reality in crisp QHD resolution and a fast 90Hz refresh rate in Windows 11 and Adobe®.
  • - Stay in your creative flow with a display keeps up with you. Achieve seamless dual displays with daisy-chaining<sup>[4]</sup>. Power your Mac® or PC with 100W USB-C® charging.
Warranty:
3 years limited warranty
Long product name HP Z24m G3 QHD Conferencing Display:

Z24m G3 QHD Conferencing Display

HP Z24m G3 QHD Conferencing Display:

Creative Collaboration Elevated
Enhanced by HP Presence[2], you can collaborate wherever you find yourself all while creating with the brilliant and vibrant color you need. With integrated conferencing 5 MP webcam, speakers and mic, you feel as if you're face-to-face. With the 60,5 cm(23.8-inch) diagonal HP Z24m G3 Display, you have color accuracy, HDR, and QHD to bring your ideas to life.

Short summary description HP Z24m G3 QHD Conferencing Display:

HP Z24m G3 QHD Conferencing Display, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, 5 ms, Silver

Long summary description HP Z24m G3 QHD Conferencing Display:

HP Z24m G3 QHD Conferencing Display. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Z24m G3 QHD Conferencing Display 4Q8N9AA:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] HP Presence features vary by platform.
[5] Windows® Hello requires Windows 10 or higher. Internet connection required for online logins and sold separately.
[6] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution.
The video card of the connected PC must be capable of supporting 2560 x 1440 at 60 Hz with 10-bit color using one DisplayPort™, HDMI, or USB Type C®️ (Alt Mode DisplayPort™️).
The video card of the connected PC must be capable of supporting 2560 x 1440 at 60 Hz and include 1 DisplayPort™️, 1 HDMI or USB Type C®️ (Alt Mode DisplayPort™️) outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
External power supplies, WWAN modules, power cords, cables and peripherals excluded.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Percent of recycled metal varies by product.
Percentage of ocean-bound plastic contained in each component varies by product.
Included cables may vary by country.
Lock sold separately.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.