HP logo

HyperX Cloud Chat PS5-PS4 Headset Wired Head-band Calls/Music Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64309
Info modified on:
12 Mar 2024, 11:37:37
Long product name HyperX Cloud Chat PS5-PS4 Headset Wired Head-band Calls/Music Black, Blue:

16 Ω, 50Hz-10kHz, PS4™, 1.3m, Black-Blue, 123g

HyperX Cloud Chat PS5-PS4 Headset Wired Head-band Calls/Music Black, Blue:

Clear Voice Chat Communication.

The Officially PS4 Licensed HyperX Cloud Chat™ Headset is built with 40mm drivers for clear voice chat communication. It has a flexible noise-cancellation mic, pop filter, and in-line audio controls to easily adjust volume and mute the mic. The single ear cup allows you to hear game audio from your TV or home entertainment system as you chat in-game with your squad or party chat with friends. Featuring a lightweight, reversible design, the chat headset can be worn comfortably on either ear.

Short summary description HyperX Cloud Chat PS5-PS4 Headset Wired Head-band Calls/Music Black, Blue:

HyperX Cloud Chat PS5-PS4, Wired, Calls/Music, 50 - 10000 Hz, 123 g, Headset, Black, Blue

Long summary description HyperX Cloud Chat PS5-PS4 Headset Wired Head-band Calls/Music Black, Blue:

HyperX Cloud Chat PS5-PS4. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 50 - 10000 Hz. Cable length: 1.3 m. Weight: 123 g. Product colour: Black, Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.