location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Stinger Core - Gaming Headset (Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Stinger Core - Gaming Headset (Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P4F4AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188042489 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 07:04:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Cloud Stinger Core - Gaming Headset (Black)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unlock accurate 3D audio spatialization and localization! The included activation code provides 2 years of DTS Headphone:X Spatial Audio for enhanced perception, awareness, and immersion.
  • - This lightweight headset barely moves the scales at 215g with comfortable, soft, breathable ear cushions.
  • - The 40mm directional drivers and closed-cup design will help block out distractions to keep you in the game.
  • - The durable solid steel sliders are built for reliability, and they’re adjustable to provide comfort for a variety of head sizes.
  • - Convenient in-line audio controls so you can adjust volume and mute your mic without having to dig into system menus.
  • - The mic’s built-in noise-cancellation keeps keep background noise to a minimum. Position the mic just how you want it, or flip it up and out of the way when it’s not in use.
  • - One headset for a variety of platforms. Compatible with PC, PS4, Xbox One, Mac, Mobile, and Nintendo Switch.
Warranty: 2 year
Long product name HyperX Cloud Stinger Core - Gaming Headset (Black) :
The long product name of HyperX Cloud Stinger Core - Gaming Headset (Black). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud Stinger Core - Gaming Headset (Black)
More>>>
HyperX Cloud Stinger Core - Gaming Headset (Black):
The official description of HyperX Cloud Stinger Core - Gaming Headset (Black) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Essential for PC gaming.
The HyperX Cloud Stinger Core is built for the PC gamer who wants great sound quality from a lightweight headset. This headset provides all the features that gamers need from their headset, great sound quality with spatial audio support, comfort, convenience, and reliability. Cloud Stinger Core includes 2 years of DTS Headphone:X[1] Spatial Audio for enhanced immersion and positional audio cues to keep you on top of your game. It also features convenient in-line audio controls and a PC extension cable with stereo and mic plugs. Adjustable steel sliders and soft ear cushions provide solid comfort, and the swiveling mic can be flipped up when it’s not in use. The closed-cup design and directional 40mm drivers help block out distractions and keep you in the zone. The Cloud Stinger Core is backed with a 2-year warranty and free tech support.

Short summary description HyperX Cloud Stinger Core - Gaming Headset (Black):
This short summary of the HyperX Cloud Stinger Core - Gaming Headset (Black) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Stinger Core - Gaming Headset (Black), Wired, Gaming, 20 - 20000 Hz, 215 g, Headphones, Black

Long summary description HyperX Cloud Stinger Core - Gaming Headset (Black):
This is an auto-generated long summary of HyperX Cloud Stinger Core - Gaming Headset (Black) based on the first three specs of the first five spec groups.

HyperX Cloud Stinger Core - Gaming Headset (Black). Product type: Headphones. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.3 m. Weight: 215 g. Product colour: Black

DTS® Headphone:X[1] Spatial Audio

Unlock accurate 3D audio spatialization and localization! The included activation code provides 2 years of DTS Headphone:X Spatial Audio for enhanced perception, awareness, and immersion.

Lightweight comfort

This lightweight headset barely moves the scales at 215g with comfortable, soft, breathable ear cushions.

Immersive in-game audio

The 40mm directional drivers and closed-cup design will help block out distractions to keep you in the game.

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Control type
Buttons
Cable length
1.3 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
99 dB
Driver unit
4 cm
Driver type
Dynamic
Headphones
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone sensitivity
-41.5 dB
Microphone connectivity
3.5 mm
Weight & dimensions
Width
177.4 mm
Depth
82 mm
Height
180 mm
Weight
215 g
Packaging data
Package width
219 mm
Package depth
93 mm
Package height
230.5 mm
Package weight
380 g
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HyperX Cloud Stinger Core - Gaming Headset (Black):
Disclaimer

[1] DTS, DTS:X, DTS Sound Unbound, Headphone:X, the DTS logo, and the DTS:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and other countries. © 2020 DTS, Inc. ALL RIGHTS RESERVED.

Technical specification disclaimers
DTS, DTS:X, DTS Sound Unbound, Headphone:X, the DTS logo, and the DTS:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and other countries. © 2020 DTS, Inc. ALL RIGHTS RESERVED.