location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G4 230 W external PSU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G4 230 W external PSU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4MA90AA
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2021 09:25:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Z2 Mini G4 230 W external PSU
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 230 W
  • - Purpose: Workstation
  • - Brand compatibility: HP
  • - 1 pc(s)
  • - Black
Long product name HP Z2 Mini G4 230 W external PSU :
The long product name of HP Z2 Mini G4 230 W external PSU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z2 Mini G4 230 W external PSU
More>>>
HP Z2 Mini G4 230 W external PSU:
The official description of HP Z2 Mini G4 230 W external PSU as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power your HP Z2 Mini with the HP Z2 Mini G4 230W external PSU.

Short summary description HP Z2 Mini G4 230 W external PSU:
This short summary of the HP Z2 Mini G4 230 W external PSU data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Mini G4 230 W external PSU, Workstation, Indoor, 230 W, HP, Z2 Mini G4, Black

Long summary description HP Z2 Mini G4 230 W external PSU:
This is an auto-generated long summary of HP Z2 Mini G4 230 W external PSU based on the first three specs of the first five spec groups.

HP Z2 Mini G4 230 W external PSU. Purpose: Workstation, Power supply type: Indoor, Output power: 230 W. Product colour: Black. Quantity per pack: 1 pc(s)

Features
Purpose *
Workstation
Power supply type *
Indoor
Output power *
230 W
Brand compatibility
HP
Features
Compatibility
Z2 Mini G4
Design
Product colour *
Black
Packaging data
Quantity per pack *
1 pc(s)